EN
  • EN
  • DE

MAX9132GUP+

Part No MAX9132GUP+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC SW LVDS CROSSBAR 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type LVDS Crossbar Switch
Applications Digital Video
Mounting Style SMD
Manufacturer Package 20-TSSOP Exposed Pad
Supplier Device Package 20-TSSOP-EP
Family Part Number MAX9132
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Win Source Part Number 707248-MAX9132GUP+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9132GUP+ CAD Model

Description

Maxim Integrated's MAX9132GUP+ High-Speed Differential LVDS Drivers

The MAX9132GUP+ from Maxim Integrated is a high-performance, low-voltage differential signaling (LVDS) driver that is designed to meet the demanding requirements of high-speed data transmission systems. This device is part of Maxim's family of interface ICs, which are known for their reliability and efficiency in facilitating fast and accurate data communication.

The MAX9132GUP+ operates with a single +3.3V supply and features a flow-through pinout that simplifies PCB layout. This driver is capable of transmitting data at rates up to 400Mbps, making it an excellent choice for applications that require high data throughput with minimal signal degradation over long distances or through noisy environments.

One of the key advantages of this LVDS driver is its differential signaling technique, which significantly reduces electromagnetic interference (EMI) and crosstalk, thus ensuring a robust data transmission. The device also includes a fail-safe feature that guarantees a high output state if the inputs are left open, undriven, or shorted. This ensures that the receiver side maintains a known state in the absence of input signals.

The MAX9132GUP+ comes in a compact TSSOP-16 package, making it suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C allows for operation in a wide range of environments, further enhancing its versatility. Additionally, the device is characterized for operation from a -4.5V to +5.5V common-mode input voltage range, providing design flexibility.

Applications for the MAX9132GUP+ are diverse and include high-speed digital data transmission in telecom infrastructure, networking equipment, computer peripherals, and industrial control systems. The combination of high-speed performance, low power consumption, and robust operation makes this LVDS driver an ideal choice for designers looking to optimize their high-speed communication solutions.

Overall, Maxim Integrated's MAX9132GUP+ is a testament to the company's commitment to providing advanced interface solutions that enable reliable, high-speed data exchanges in a myriad of technological applications.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5893 $79.7679
6+ $21.8168 $130.9008
9+ $21.1353 $190.2177
12+ $20.4539 $245.4468
15+ $19.7724 $296.5860
20+ $17.7269 $354.5380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess