EN
  • EN
  • DE

SCD30

Part No SCD30
Manufacturer Sensirion AG
Catalog Gas Sensors
Description CO2 SENSOR I2C/MODBUS/PWM DIGITL / Carbon Dioxide (CO2) Sensor I²C, Modbus, PWM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Gas Sensors
Mfr Sensirion AG
Series -
Package Tray
Product Status Active
Type Carbon Dioxide (CO2)
Accuracy ±3%
Output I²C, Modbus, PWM
Temperature Range - Operating 0°C ~ 50°C
Voltage - Supply 3.3V ~ 5.5V
Current - Supply 75mA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9027.10.2000
Win Source Part Number 1352964-SCD30
Ultra Librarian 3D Model Ultra Librarian SCD30 CAD Model

Description

The 1352964-SCD30 is a carbon dioxide (CO2) gas sensor manufactured by Sensirion AG.

  • Operating Temperature: 0°C to 50°C
  • Voltage - Supply: 3.3V to 5.5V
  • Output: I²C, Modbus, PWM
  • Accuracy: ±3%
  • Component Status: Active
  • Package: Tray
  • REACH Status: Unaffected
  • ECCN: EAR99
  • Current - Supply: 75mA

You May Also Be Interested in

Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
Amphenol
SENSOR NITROGEN DIOXIDE CUR OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
Amphenol
SENSOR OXYGEN CURRENT OUTPUT
Need more? Email Us
Amphenol
SENSOR CARB DIOXIDE 4MA-20MA OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
Renesas Electronics America
SENSOR AIR QUALITY I2C OUTPUT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0602 $57.1806
7+ $15.6391 $109.4737
10+ $15.1504 $151.5040
14+ $14.6617 $205.2638
18+ $14.1730 $255.1140
24+ $12.7068 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess