EN
  • EN
  • DE

TPS65198RUYT

Part No TPS65198RUYT
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC LEVEL SHIFTER 13CH 28WQFN / LCD/OLED Driver 28-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Level Shifter
Applications LCD TV/Monitor
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-WQFN (4x4)
Win Source Part Number 798115-TPS65198RUYT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65198
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65198RUYT CAD Model

Description

TPS65198RUYT - Texas Instruments

The TPS65198RUYT is a sophisticated power management integrated circuit (PMIC) designed by Texas Instruments, specifically engineered to cater to the needs of E-Ink displays. This advanced chip is an essential component for devices that require efficient power solutions for bistable displays, such as e-readers, electronic shelf labels, and any other electronic paper display applications.

Key Features:

  • Multiple Output Channels: The TPS65198RUYT provides several output channels with programmable voltage levels, ensuring compatibility with a wide range of E-Ink panels.
  • High Efficiency: Designed for low power consumption, this PMIC features a high-efficiency charge pump that minimizes battery drain, extending the life of portable devices.
  • Flexible Control: It includes an I²C-compatible interface that allows precise control over the output voltages, sequence, and timing, giving designers the flexibility to optimize the performance for specific display requirements.
  • Integrated Fault Protection: Safety is a priority with built-in fault protection mechanisms that include under-voltage lockout, thermal shutdown, and over-current protection to safeguard the electronic components and the display.
  • Compact Form Factor: The TPS65198RUYT comes in a compact VQFN package, making it suitable for space-constrained applications without compromising on functionality.

Applications:

The versatility of the TPS65198RUYT allows it to be used in a variety of applications where E-Ink display technology is prevalent. Its primary applications include:

  • E-Readers
  • Electronic Shelf Labels (ESL)
  • Signage and Information Displays
  • Battery-Powered Devices
  • Industrial and Medical Applications

In conclusion, the TPS65198RUYT by Texas Instruments stands out as a robust and reliable power management solution for E-Ink display technologies. Its combination of efficiency, control, and protection features make it an ideal choice for manufacturers looking to enhance the performance and longevity of their electronic paper display products.

You May Also Be Interested in

Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4462 $51.3130
240+ $0.4180 $100.3200
375+ $0.4039 $151.4625
535+ $0.3756 $200.9460
695+ $0.3615 $251.2425
865+ $0.3474 $300.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,810 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess