EN
  • EN
  • DE

TIOL1123DRCR

Part No TIOL1123DRCR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IO-LINK DEVICE TRANSCEIVER WITH
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol I/O-Link
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 750 mV
Data Rate 250kbps
Voltage - Supply 7V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366653-TIOL1123DRCR
Ultra Librarian 3D Model Ultra Librarian TIOL1123DRCR CAD Model

Description

The TIOL1123DRCR is a cutting-edge, high-performance integrated circuit designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is part of Texas Instruments' extensive portfolio of interface ICs, specifically tailored for robust industrial communication applications.

Key Features

  • Robust Interface: The TIOL1123DRCR offers a reliable interface solution that is designed to withstand the harsh conditions typically found in industrial environments. It features built-in protection against voltage surges, electrostatic discharge (ESD), and other common electrical hazards.
  • High-Speed Communication: With support for high data rates, this IC facilitates rapid communication between devices, making it an ideal choice for applications requiring fast data transfer, such as automated control systems.
  • Low Power Consumption: Energy efficiency is a hallmark of the TIOL1123DRCR, which operates with a low power consumption. This makes it suitable for use in power-sensitive applications, prolonging the lifespan of battery-powered devices.
  • Compact Form Factor: The device comes in a small-sized package, allowing for integration into systems where space is at a premium without sacrificing performance or functionality.
  • Wide Temperature Range: It is designed to operate over a broad temperature range, ensuring reliability and consistent performance even under extreme temperature variations.

Applications

The TIOL1123DRCR is versatile and can be used in a variety of industrial applications, including:

  • Automated factory systems
  • Process control units
  • Industrial automation sensors
  • Motor control centers
  • Robotics and automated guided vehicles (AGVs)

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TIOL1123DRCR is no exception. The product undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected in industrial applications. Customers can trust in the reliability and longevity of this interface IC when incorporated into their systems.

Whether you're designing a new industrial communication system or upgrading an existing one, the TIOL1123DRCR from Texas Instruments provides the performance, durability, and reliability needed to keep your operations running smoothly.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8364 $53.7096
32+ $3.1479 $100.7328
50+ $3.0495 $152.4750
68+ $2.9511 $200.6748
88+ $2.8528 $251.0464
118+ $2.5576 $301.7968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess