EN
  • EN
  • DE
  • IT

D03316P-104MLD

Part No D03316P-104MLD
Manufacturer Coilcraft
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1170546-D03316P-104MLD
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D03316P-104MLD CAD Model

Description

The Coilcraft D03316P-104MLD is a high-performance, shielded power inductor designed for a variety of DC-DC converter applications. It is characterized by its small size, high current handling capability, and excellent saturation characteristics. This inductor offers a compact and efficient solution for power management in portable devices, industrial controls, and other space-constrained applications.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power supplies
  • Point-of-Load (POL) converters
  • Buck, Boost, and Buck-Boost topologies
  • Portable devices (smartphones, tablets)
  • Industrial control systems
  • LED lighting

Features

  • Shielded construction for low EMI
  • High current handling capability
  • Low DC resistance (DCR)
  • Small footprint (3.3mm x 3.3mm)
  • Operating temperature range: -40°C to +125°C
  • RoHS compliant
  • Inductance value: 100µH (104)
  • Tolerance: ±20%

Benefits

  • Reduced EMI emissions, minimizing interference with other components
  • Efficient power conversion due to low DCR, improving battery life in portable devices
  • Compact design allows for use in space-constrained applications
  • High reliability due to robust construction and wide operating temperature range
  • Improved system performance with stable inductance over temperature and current

Additional Details

The D03316P-104MLD features a ferrite core material that provides excellent saturation characteristics, allowing it to maintain inductance even under high current conditions. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive applications. The inductor's low DC resistance reduces power losses, improving overall efficiency. It's commonly used in applications requiring a 100µH inductance with a tolerance of ±20%. Its package allows for automated pick-and-place assembly, reducing manufacturing costs.

Electrical Specifications:

  • Inductance: 100 µH ±20%
  • Test Frequency: 1 MHz
  • DCR (Max): Varies depending on specific datasheet revision. Consult the official Coilcraft datasheet for the most accurate DCR value.
  • Irms: Varies depending on specific datasheet revision. Consult the official Coilcraft datasheet for the most accurate Irms value.
  • Isat: Varies depending on specific datasheet revision. Consult the official Coilcraft datasheet for the most accurate Isat value.

Consult the official Coilcraft datasheet for detailed electrical, mechanical, and environmental specifications.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Rohm Semiconductor
Lowest to $0.0644
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
UTC
Lowest to $0.3269
Cherry Semiconductor Corporation
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess