EN
  • EN
  • DE

NCV7428D1L3R2G

Part No NCV7428D1L3R2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Duplex -
Data Rate -
Voltage - Supply 3.3V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCV7428
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372301-NCV7428D1L3R2G
Ultra Librarian 3D Model Ultra Librarian NCV7428D1L3R2G CAD Model

Description

ON Semiconductor NCV7428D1L3R2G: System Basis Chip with Integrated LIN Transceiver

The NCV7428D1L3R2G is a multifaceted system basis chip (SBC) from ON Semiconductor that seamlessly integrates a low-drop voltage regulator with a LIN transceiver. This robust component is specifically designed to cater to the demanding requirements of automotive applications, offering a compact and reliable solution for in-vehicle networking.

Key Features:

  • Integrated LIN Transceiver: Compliant with LIN 2.x and SAE J2602, the integrated LIN transceiver ensures reliable communication in vehicle networks.
  • Voltage Regulator: The low-drop voltage regulator can deliver up to 70 mA of continuous current, with an input voltage range of 5.5 V to 28 V, making it ideal for automotive environments.
  • High Temperature Performance: Designed to withstand extreme temperatures, the NCV7428D1L3R2G operates effectively from -40°C to +125°C, ensuring reliability under various operating conditions.
  • Protection Features: Includes overcurrent limitation, thermal shutdown, and reverse battery protection, safeguarding the device and the system against potential damage.
  • Low Standby Current: The device features a very low standby current, which is crucial for reducing battery drain when the vehicle is not in operation.
  • Small Footprint: Housed in a compact SOIC-8 package, the NCV7428D1L3R2G saves valuable board space in space-constrained automotive applications.

Applications:

The NCV7428D1L3R2G is primarily used in automotive environments, where it serves as an integral component for body control modules, door modules, seat control, lighting, and HVAC systems. Its robust design and integrated features make it a go-to choice for designers looking to enhance the reliability and efficiency of their automotive control systems.

Conclusion:

ON Semiconductor's NCV7428D1L3R2G stands out as a highly integrated SBC with a LIN transceiver, offering automotive system designers a compact, high-performance solution. Its broad range of features, including a robust voltage regulator, high temperature resilience, and comprehensive protection mechanisms, ensure that it meets the stringent requirements of modern automotive applications. With its small form factor and low power consumption, the NCV7428D1L3R2G is an excellent choice for a wide array of in-vehicle networks and control units.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2913 $50.4086
54+ $1.8801 $101.5254
83+ $1.8213 $151.1679
114+ $1.7626 $200.9364
147+ $1.7038 $250.4586
197+ $1.5276 $300.9372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess