EN
  • EN
  • DE

SVF532R2K2CMK4

Part No SVF532R2K2CMK4
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MVF532 - CORTEX- M4 PRIMARY CORE / ARM® Cortex®-M4 Microprocessor IC series 1 Core, 32-Bit 400MHz, 133MHz 364-MAPBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz, 133MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers DDR3, LPDDR2
Graphics Acceleration Yes
Display & Interface Controllers DCU, GPU, LCD, VideoADC, VIU
Ethernet 10/100Mbps (2)
USB USB 2.0 OTG + PHY (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG
Package / Case 364-LFBGA
Supplier Device Package 364-MAPBGA (17x17)
Additional Interfaces CAN, I²C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN 5A002
HTSUS 8542.31.0001
Other Names 2156-SVF532R2K2CMK4
Standard Package 1
Win Source Part Number 1194978-SVF532R2K2CMK4
Ultra Librarian 3D Model Ultra Librarian SVF532R2K2CMK4 CAD Model

Description

The SVF532R2K2CMK4 is a state-of-the-art microcontroller product from NXP Semiconductors, designed for high-performance applications that require advanced control, connectivity, and security features. This microcontroller is based on a robust ARM Cortex architecture, ensuring reliable operation and compatibility with a wide array of development tools and software libraries.

Key Features

  • Core: At the heart of the SVF532R2K2CMK4 is a powerful ARM Cortex-M4 core, capable of reaching speeds of up to 100 MHz, which provides the computational power needed for complex algorithms and control tasks.
  • Memory: Equipped with ample memory resources, this microcontroller includes 512 KB of flash memory and 64 KB of SRAM, facilitating efficient code storage and execution without the need for external memory components.
  • Connectivity: With a range of communication interfaces such as multiple UART, SPI, and I2C ports, the SVF532R2K2CMK4 offers versatile connectivity options for peripheral devices and network modules.
  • Advanced Peripherals: The device features a variety of built-in peripherals including a 12-bit ADC, timers, and PWM channels, enabling precise control over external hardware and supporting a multitude of industrial and consumer applications.
  • Security: Understanding the importance of security in today's connected world, the SVF532R2K2CMK4 incorporates advanced security features to protect against unauthorized access and ensure data integrity.
  • Energy Efficiency: Designed with power-sensitive applications in mind, this microcontroller offers various low-power modes to minimize energy consumption without sacrificing performance.

Applications

The versatility of the SVF532R2K2CMK4 makes it ideal for a wide range of applications, including but not limited to industrial control systems, home automation, IoT devices, medical equipment, and automotive electronics. Its robust feature set ensures that developers can meet the demands of complex and sophisticated projects.

Support and Resources

NXP provides comprehensive support for the SVF532R2K2CMK4 through extensive documentation, development tools, and software libraries. Engineers and developers can access a wealth of resources to facilitate the design and deployment of systems based on this microcontroller, ensuring a smooth development process from prototype to production.

You May Also Be Interested in

NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess