Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 8/8
Duplex Half
Receiver Hysteresis 25 mV
Data Rate 250Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Base Product Number 65MLVD080
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names -SN65MLVD080DGG-NDR,296-15783-5,296-15783-5-NDR,-296-15783-5-ND,-SN65MLVD080DGGG4-NDR,-SN65MLVD080DGGG4,-296-15783-5-NDR,-296-15783-5
Standard Package 25
Win Source Part Number 1170104-SN65MLVD080DGG
Ultra Librarian 3D Model Ultra Librarian SN65MLVD080DGG CAD Model

Description

Product Overview: SN65MLVD080DGG

The SN65MLVD080DGG is a high-performance, 8-channel multipoint-low-voltage differential signaling (M-LVDS) transceiver designed by Texas Instruments. This robust communication device is ideal for applications that require high-speed data transfer over controlled impedance media of approximately 100 ohms. The transceiver operates over a wide temperature range and is suitable for demanding industrial environments.

Key Features

  • M-LVDS Interface: The SN65MLVD080DGG conforms to the TIA/EIA-899 standard for multipoint data interchange, providing a reliable method for transmitting data at speeds up to 200 Mbps.
  • Multi-Channel Configuration: With eight differential line drivers and receivers, this device can manage multiple data streams simultaneously, making it highly efficient for complex systems.
  • Low Power Consumption: Designed for power-sensitive applications, the transceiver maintains low power dissipation, which is critical for reducing system heat and increasing reliability.
  • Wide Operating Temperature Range: The device is guaranteed to operate over the full industrial temperature range of -40°C to 85°C, ensuring performance in harsh conditions.
  • Robust Protection Features: It includes integrated fail-safe circuitry that ensures a logic-high receiver output when inputs are open or shorted, thus enhancing system safety and reliability.
  • Flexible Power Supply: The SN65MLVD080DGG is compatible with a single 3.3V supply voltage, simplifying power design requirements.

Applications

The versatility of the SN65MLVD080DGG makes it suitable for a variety of applications, including:

  • Telecommunication systems
  • Cellular infrastructure equipment
  • Network switches and routers
  • Base station control
  • Data acquisition systems
  • Industrial control and automation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65MLVD080DGG is no exception. The device is designed and tested to meet strict standards, ensuring a reliable solution for system designers and engineers. With its advanced features and proven performance, the SN65MLVD080DGG is a smart choice for your high-speed communication needs.

You May Also Be Interested in

Maxim Integrated
IC TXRX MULTIPROTOCOL 28-SSOP / Triple Transmitter/Receiver RS-232/RS-449/RS-530 28-Pin SSOP
Need more? Email Us
ECAD model for MXL1543BCAI+
Texas Instruments
IC DIFF LINE TXRX H-S 8VSSOP / LVDS Transceiver 400Mbps 0.454V 8-Pin VSSOP T/R
Lowest to $5.8647
ECAD model for SN65LVDM176DGKRG4
Microchip Technology
LIN Transceiver with Voltage Regulator | IC TXRX LIN ON-BOARD VREG 8SOIC
Lowest to $2.5695
ECAD model for MCP2021PT-500E/SN
Texas Instruments
IC RS485/RS422 DVR/RCVR 8-SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC Tube
Lowest to $6.4512
ECAD model for SN65HVD379D
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14PDIP
Need more? Email Us
ECAD model for MAX3292EPD+
Texas Instruments
QUADRUPLE DIFFRENTIAL LINE DRIVER
Lowest to $2.6831
ECAD model for SN75172DW
Renesas Electronics America
±15kV ESD Protected, +3V to +5.5V, 1μA, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Lowest to $2.3944
ECAD model for ICL3222EIAZ-T
Exar Corporation
IC TXRX RS232 ESD TRUE 16DIP / Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
ECAD model for SP3232EBEP-L
ON Semiconductor
Low Voltage Bidirectional Transceiver with Bushold | IC TXRX NON-INVERT 3.6V 20SOIC
Lowest to $13.1223
ECAD model for 74LCXH245WMX

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1843 $50.2901
17+ $5.8948 $100.2116
27+ $5.7106 $154.1862
37+ $5.5264 $204.4768
47+ $5.3422 $251.0834
63+ $4.7895 $301.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention