EN
  • EN
  • DE

MAX262ACWG

Part No MAX262ACWG
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER ACT MPU PROG 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Filters - Active
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Operating Supply Voltage ±5V
Mounting Style SMD/SMT
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 24-SOIC
Win Source Part Number 108297-MAX262ACWG
Ultra Librarian 3D Model Ultra Librarian MAX262ACWG CAD Model

Description

Maxim Integrated MAX262ACWG Programmable Universal Active Filter

The MAX262ACWG from Maxim Integrated is a highly versatile and programmable universal active filter that comes in a 24-pin Ceramic Wide-body package. This precision filter IC is capable of being configured into various filter types, including low-pass, high-pass, band-pass, notch, and all-pass filters. Its design is based on a switched-capacitor filter circuit which allows for frequency tuning without the need for external resistors or capacitors, ensuring a compact and reliable solution for a wide range of applications.

One of the standout features of the MAX262ACWG is its programmability. The filter's cutoff frequency can be set through an external clock or controlled by an onboard oscillator circuit. This flexibility allows designers to easily adapt the filter to their specific needs without having to redesign the entire circuit. Additionally, the filter's characteristics can be fine-tuned through digital inputs, which is particularly useful for applications requiring precise filtering capabilities.

The MAX262ACWG operates over a wide supply voltage range of ±4.5V to ±8V, making it suitable for both single and dual supply operations. This feature, coupled with its low noise and low distortion performance, makes it an ideal choice for high-fidelity audio applications, data acquisition systems, anti-aliasing filters, and signal processing tasks where high-quality filtering is essential.

Moreover, the device offers a dynamic range of 120dB with a clock-to-center frequency ratio of 100:1, providing designers with a broad frequency range to work with. Its internal circuitry is designed to minimize the effects of clock feedthrough and switching noise, ensuring a clean and stable filter response.

In summary, the MAX262ACWG from Maxim Integrated is a powerful and flexible solution for designers looking for a high-performance, programmable active filter. Its ease of use, combined with its high precision and versatility, makes it an excellent choice for a myriad of filtering applications across various industries.

You May Also Be Interested in

Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess