EN
  • EN
  • DE
  • IT

MAX17845ACB/V+CJT

Part No MAX17845ACB/V+CJT
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT 12 CH HIGH VOLT SENSOR / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tube
Product Status Active
Base Product Number MAX17845
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 925193-MAX17845ACB/V+CJT
Ultra Librarian 3D Model Ultra Librarian MAX17845ACB/V+CJT CAD Model

Description

Maxim Integrated's MAX17845ACB/V+CJT: Battery Management Solution

The MAX17845ACB/V+CJT from Maxim Integrated is a sophisticated battery management device designed to cater to the intricate needs of modern lithium-ion battery applications. This high-performance IC is specifically engineered to ensure safe and efficient operation of battery packs, making it an ideal component for energy storage solutions in automotive, industrial, and portable device sectors.

Key Features

  • Advanced Battery Monitoring: The MAX17845ACB/V+CJT provides precise monitoring of cell voltages, enabling accurate state-of-charge (SOC) and state-of-health (SOH) assessments.
  • Multiple Cell Configurations: This device supports various configurations, making it versatile for different battery pack designs. It can manage up to 12 series-connected cells with high accuracy.
  • Robust Communication: With an integrated high-speed, differential, and robust daisy-chain interface, the IC ensures reliable data communication even in harsh environments.
  • Integrated Fault Protection: The product features comprehensive protection mechanisms, including overvoltage, undervoltage, and overtemperature protections, to safeguard the battery pack.
  • Compact Design: The compact form factor of the MAX17845ACB/V+CJT allows for seamless integration into various battery management systems without compromising on space.

Applications

The versatility and advanced capabilities of the MAX17845ACB/V+CJT make it suitable for a wide range of applications, including:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems (ESS)
  • Backup Power Supplies
  • Portable Power Tools
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

At the heart of Maxim Integrated's MAX17845ACB/V+CJT are its technical specifications that ensure top-notch performance:

  • Operating Voltage Range: 4.5V to 5.5V
  • Cell Voltage Measurement Range: 1V to 5V
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: 48-TQFN-EP

Overall, the MAX17845ACB/V+CJT from Maxim Integrated stands out as an exceptional battery management solution that offers high precision, durability, and flexibility for designers looking to optimize their battery-operated products.

You May Also Be Interested in

Texas Instruments
SINGLE CELL PACK/SYSTEM-SIDE / Fuel Gauge Li-Ion/Li-Pol 9-Pin DSBGA T/R
Lowest to $0.4754
Texas Instruments
IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Lowest to $6.0434
Maxim Integrated
IC MONITOR/ACCUMULATOR 14-TDFN
Lowest to $3.1086
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $9.4201
Texas Instruments
IC BATT PROT 2-4CELL LIION 8WSON / Overvoltage Protection Device Li-Ion -0.3V to 30V 8-Pin WSON EP T/R
Lowest to $1.0732
Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us
Texas Instruments
REVERSE POLARITY PROTECTION CONT / Battery Battery Protection IC TSOT-23-8
Lowest to $3.8631
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $1.6958
Maxim Integrated
IC MONITOR BAT LP SOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.5406 $78.1624
9+ $16.0334 $144.3006
13+ $15.5324 $201.9212
18+ $15.0313 $270.5634
23+ $14.5302 $334.1946
30+ $13.0271 $390.8130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess