EN
  • EN
  • DE

MAX6438UT+T

Part No MAX6438UT+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MONITOR BAT LP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 2
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 1070358-MAX6438UT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6438UT+T CAD Model

Description

Maxim Integrated's MAX6438UT+T Battery Monitor

The MAX6438UT+T is a sophisticated battery monitor chip designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact, high-efficiency device is an ideal solution for portable and battery-powered applications where power conservation is paramount. The MAX6438UT+T is specifically tailored to monitor a single cell lithium-ion (Li+) battery, providing essential data to ensure reliable operation and extending the battery life of the host device.

One of the standout features of the MAX6438UT+T is its ability to monitor the voltage threshold with high precision. This capability enables the device to provide an early warning to the system when the battery voltage falls below a critical level, allowing for timely power management decisions. The voltage monitoring is complemented by a low quiescent current, which is crucial for reducing the overall power consumption of the system and thus prolonging battery life.

The MAX6438UT+T comes in a tiny, 6-pin SOT23 package, making it an excellent choice for space-constrained applications. Despite its small size, it packs a powerful punch with its wide operating voltage range, accommodating the varying needs of different battery chemistries and configurations. Moreover, the chip is designed to be resilient, with built-in features that protect against overvoltage, enhancing the durability and safety of the end product.

Integration with existing designs is straightforward, thanks to the MAX6438UT+T's simple interface. The device offers a "battery good" output signal, which can be directly connected to a microcontroller or processor, informing the system about the battery status without the need for complex programming or additional components. This ease of use is a testament to Maxim Integrated's commitment to creating products that simplify design and accelerate time-to-market for their customers.

In summary, the MAX6438UT+T from Maxim Integrated is a highly reliable and efficient solution for battery monitoring in portable devices. Its precision, low power consumption, compact footprint, and ease of integration make it an excellent choice for designers looking to enhance the performance and longevity of their battery-powered applications.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess