EN
  • EN
  • DE

BQ29705DSET

Part No BQ29705DSET
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Function Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 770359-BQ29705DSET
Popularity Medium
Supply and Demand Status Limited
Family Name BQ29705
Introduction Date May 18, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ29705DSET CAD Model

Description

The Texas Instruments BQ29705DSET is a cutting-edge protection device designed specifically for single-cell lithium-ion or lithium-polymer batteries. This integrated circuit (IC) offers a comprehensive suite of safety features that ensure the longevity and reliability of battery-powered applications.

Key Features

  • Voltage Protection: The BQ29705DSET provides overcharge voltage protection, ensuring that the battery voltage does not exceed safe limits, which could otherwise compromise the battery's structural integrity and safety.
  • Current Monitoring: Overcurrent protection in discharge is another critical feature. It monitors the current draw from the battery, preventing excessive discharge rates that could lead to overheating or damage.
  • Short Circuit Protection: In the event of a short circuit, this IC acts quickly to disconnect the battery, safeguarding it from potential damage and reducing the risk of fire or explosion.
  • Temperature Control: To further enhance safety, the BQ29705DSET includes temperature protection features that monitor the battery's temperature and prevent operation outside of the specified temperature range.
  • Compact Design: The device comes in a small, surface-mount package which allows for integration into compact systems without sacrificing performance or safety.

Applications

The BQ29705DSET is suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Smartphones and Tablets
  • Wearable Devices
  • Medical and Health Monitoring Devices
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

Parameter Value
Overcharge Voltage Threshold 4.275V (typical)
Overcurrent Detection Threshold Adjustable via external resistor
Operating Temperature Range -40°C to 85°C
Package 6-pin WSON (2.0 x 2.1 mm)

With its robust protection features and compact form factor, the Texas Instruments BQ29705DSET is an ideal choice for designers looking to enhance the safety and durability of their battery-powered products.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3959 $53.9590
23+ $4.4275 $101.8325
35+ $4.2891 $150.1185
49+ $4.1507 $203.3843
63+ $4.0124 $252.7812
84+ $3.5973 $302.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess