EN
  • EN
  • DE

DS2760BE+025/T&R

Part No DS2760BE+025/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Function Battery Monitor
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface 1-Wire
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 773267-DS2760BE+025/T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS2760BE+025/T&R
Introduction Date September 20, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2760BE+025/T&R CAD Model

Description

Maxim Integrated DS2760BE+025/T&R High-Precision Li+ Battery Monitor

The DS2760BE+025/T&R from Maxim Integrated is a high-precision battery monitor IC designed to enhance the performance and reliability of Lithium-ion (Li+) batteries. This versatile component is suitable for a wide range of applications, including portable consumer electronics, medical devices, and energy storage systems. With its robust feature set, the DS2760BE+025/T&R is engineered to provide precise battery management and fuel gauging capabilities, ensuring optimal battery utilization and extended battery life.

The DS2760BE+025/T&R offers a comprehensive suite of features that enable real-time monitoring of battery voltage, temperature, current, and accumulated charge via an integrated high-precision analog-to-digital converter (ADC). This allows for accurate state-of-charge (SOC) estimation, which is critical for preventing overcharging and deep discharging, conditions that can significantly reduce the lifespan of Li+ batteries.

One of the key advantages of the DS2760BE+025/T&R is its ability to communicate with a host processor through a 1-Wire® interface. This simplifies the integration process, as it requires only a single wire for both power and data transfer. The device also includes 16 bytes of lockable EEPROM, which can be used to store battery parameters and calibration data, further enhancing its utility in battery pack configurations.

The DS2760BE+025/T&R is available in a compact TSSOP-16 package, making it suitable for space-constrained applications. It is supplied in tape and reel form (T&R), which facilitates efficient handling and placement during the manufacturing process. The device's high level of integration and ease of use make it an excellent choice for designers looking to implement advanced battery management systems without adding significant complexity to their designs.

Overall, the DS2760BE+025/T&R is a testament to Maxim Integrated's commitment to providing innovative solutions for power management. By incorporating this IC into your product design, you can ensure that your Li+ battery-operated devices achieve optimal performance, safety, and longevity.

You May Also Be Interested in

Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3003 $61.2012
10+ $12.5549 $125.5490
15+ $12.1622 $182.4330
20+ $11.7695 $235.3900
26+ $11.3779 $295.8254
34+ $10.2010 $346.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess