EN
  • EN
  • DE

LM74500QDDFRQ1

Part No LM74500QDDFRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description REVERSE POLARITY PROTECTION CONT / Battery Battery Protection IC TSOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Number of Cells 1
Fault Protection Over Current, Over Temperature, Reverse Battery, Reverse Current, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-8
Supplier Device Package TSOT-23-8
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM74500QDDFRQ1DKR,296-LM74500QDDFRQ1CT,296-LM74500QDDFRQ1TR
Standard Package 3,000
Win Source Part Number 977731-LM74500QDDFRQ1
Ultra Librarian 3D Model Ultra Librarian LM74500QDDFRQ1 CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
LTC4359CMS8#TRPBF ADI MSOP-8 United States Functional Equivalent
LTC4359IMS8#TRPBF ADI MSOP-8 United States Functional Equivalent
LTC4359IMS8#WPBF ADI MSOP-8 United States Functional Equivalent
LTC4359IS8#PBF ADI SOIC-8 United States Functional Equivalent
LTC4372CDD#PBF ADI DFN-8 United States Functional Equivalent
LTC4372HDD#PBF ADI DFN-8 United States Functional Equivalent
LTC4372HDD#TRPBF ADI DFN-8 United States Functional Equivalent
LTC4372IDD#PBF ADI DFN-8 United States Functional Equivalent
LTC4372IMS8#PBF ADI MSOP-8 United States Functional Equivalent
LTC4373CMS8#TRPBF ADI MSOP-8 United States Functional Equivalent

Description

Product Overview: LM74500-Q1 Automotive Smart Diode Controller

The LM74500-Q1 from Texas Instruments is a state-of-the-art smart diode controller designed to enhance the performance of a power diode in automotive and industrial applications. This innovative device is tailored to replace Schottky diodes and rectifiers with N-channel MOSFETs, delivering a more efficient, low-loss solution for reverse polarity protection and power ORing applications.

Key Features

  • Automotive Qualified: The LM74500-Q1 meets the rigorous AEC-Q100 Grade 1 standards, ensuring reliability and performance under extreme automotive conditions.
  • Low Forward Voltage Drop: By utilizing an external N-channel MOSFET, it dramatically reduces the forward voltage drop compared to traditional Schottky diodes, resulting in lower power dissipation and improved efficiency.
  • Charge Pump Gate Driver: The integrated charge pump ensures that the gate of the external MOSFET is properly driven, enabling it to operate as an ideal diode with minimal voltage drop across the switch.
  • Reverse Battery Protection: The device offers robust protection against reverse battery conditions, safeguarding downstream circuits from potential damage.
  • Ultra-Low Quiescent Current: With an ultra-low quiescent current, the LM74500-Q1 is suitable for systems where power conservation is critical, such as battery-powered applications.

Applications

Designed to excel in challenging environments, the LM74500-Q1 is perfect for a variety of applications, including:

  • Automotive powertrain and body electronics
  • Industrial power supplies and systems
  • Heavy machinery and agricultural equipment
  • Marine and avionics power systems

Technical Specifications

The LM74500-Q1 operates over a wide input voltage range and is housed in a compact, power-enhanced package. It is capable of supporting high continuous current operations, making it a versatile solution for power management challenges.

Conclusion

With its robust design, high efficiency, and automotive-grade certification, the LM74500-Q1 smart diode controller is an excellent choice for designers looking to enhance system reliability and performance while reducing power losses. Texas Instruments' commitment to quality and innovation is evident in this advanced power management solution.

You May Also Be Interested in

Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6617 $58.1595
75+ $1.3635 $102.2625
115+ $1.3209 $151.9035
160+ $1.2783 $204.5280
205+ $1.2357 $253.3185
275+ $1.1078 $304.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess