EN
  • EN
  • DE

DS2155G+T&R

Part No DS2155G+T&R
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX T1/E1/J1 1 CHIP 100CSBGA / Single Chip Transceiver 1TX 1RX 100-Pin CSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Function Single-Chip Transceiver
Interface E1, HDLC, J1, T1
Number of Circuits 1
Operating Supply Voltage 3.14 V ~ 3.47 V
Operating Supply Current 75mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 100-LFBGA, CSPBGA
Manufacturer Package 100-CSBGA (10x10)
Includes BERT Generator and Detector, CMI Coder and Decoder, HDLC Controller
Win Source Part Number 773212-DS2155G+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS2155
Introduction Date December 18, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2155G+T&R CAD Model

Description

Maxim Integrated DS2155G+T&R Product Overview

The DS2155G+T&R from Maxim Integrated is a high-performance, single-chip transceiver that is specifically designed for T1/E1/J1 environments. This versatile integrated circuit (IC) is an ideal solution for communication applications requiring robust and reliable data transmission over telecommunication lines. The DS2155G+T&R is available in a compact surface-mount package, making it suitable for dense PCB layouts and modern, space-constrained designs.

Key Features

  • Multi-Standard Support: The DS2155G+T&R supports T1, E1, and J1 standards, allowing for flexible deployment in various geographical regions without the need for multiple different chips.
  • Integrated Jitter Attenuator: The inclusion of an on-chip jitter attenuator helps to maintain signal integrity by reducing the effects of signal distortion and timing errors.
  • High-Level Integration: The device integrates line interface, framer, and LIU functions, which simplifies design and reduces external component count.
  • Programmable: With a host of programmable features, the DS2155G+T&R allows customization for specific application requirements, enhancing its adaptability across different systems.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes power consumption, making it suitable for power-sensitive applications.

Applications

The DS2155G+T&R is used in a wide range of telecommunication applications, including:

  • Digital Loop Carrier Systems
  • Wireless Base Station Controllers
  • PBX Systems
  • Channel Banks
  • Test Equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS2155G+T&R is no exception. It is manufactured using industry-leading techniques to ensure high reliability and performance under a variety of operating conditions. Furthermore, the device comes in tape and reel packaging (denoted by the T&R suffix), which facilitates automated pick-and-place assembly processes, thereby enhancing manufacturing efficiency and throughput.

Conclusion

The DS2155G+T&R transceiver from Maxim Integrated stands out as a comprehensive solution for T1/E1/J1 communication systems. Its combination of multi-standard support, integrated features, programmability, and low power consumption make it an excellent choice for designers looking to create efficient, reliable, and cost-effective telecommunication products.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.1570 $100.3140
3+ $41.1550 $123.4650
5+ $39.8683 $199.3415
6+ $38.5828 $231.4968
8+ $37.2961 $298.3688
11+ $33.4384 $367.8224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess