EN
  • EN
  • DE

VSC8256YMR-01

Part No VSC8256YMR-01
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256FCBGA  /  Telecom IC Ethernet 256-FCBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Ethernet
Interface SPI
Number of Circuits 4
Voltage - Supply 1V, 1.2V
Mounting SMD (SMT)
Package / Case 256-BBGA, FCBGA
Supplier Device Package 256-FCBGA (17x17)
Base Product Number VSC8256
MSL Level 4 (72 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 964818-VSC8256YMR-01
Ultra Librarian 3D Model Ultra Librarian VSC8256YMR-01 CAD Model

Description

Microchip Technology's VSC8256YMR-01

The VSC8256YMR-01 is a cutting-edge, high-performance signal conditioning integrated circuit brought to you by Microchip Technology, a leader in the semiconductor industry. This product is designed to meet the rigorous demands of high-speed data transmission, providing an ideal solution for networking, telecommunications, and data center applications.

Key Features:

  • High-Speed Interface: The VSC8256YMR-01 is capable of handling data rates that are essential for next-generation networking hardware, ensuring compatibility with fast-paced technological advancements.
  • Signal Integrity: This device provides exceptional signal conditioning capabilities, which enhances signal integrity for long-reach data transmissions, thus reducing errors and improving overall system reliability.
  • Low Power Consumption: Designed with energy efficiency in mind, the VSC8256YMR-01 operates with minimal power consumption, making it an environmentally friendly choice for power-sensitive applications.
  • Compact Form Factor: The small footprint of the chip allows for more compact and dense hardware designs, enabling system engineers to optimize space without compromising performance.
  • Flexibility: The product offers a high level of programmability and customization, allowing it to be tailored to specific application requirements and ensuring seamless integration into a variety of platforms.

Applications:

The versatility of the VSC8256YMR-01 makes it suitable for a wide array of applications. It is particularly well-suited for:

  • High-speed network routers and switches
  • Optical transport systems
  • Data center interconnects
  • Enterprise networking equipment

Quality and Reliability:

Microchip Technology is committed to delivering products of the highest quality. The VSC8256YMR-01 undergoes rigorous testing and quality assurance procedures to ensure it meets the stringent standards expected by the industry. Customers can trust in the reliability and longevity of this product for their critical communication systems.

For more detailed specifications and to explore how the VSC8256YMR-01 can be integrated into your next project, visit Microchip Technology’s official website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Others
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess