EN
  • EN
  • DE

SN55HVD251DRJR

Part No SN55HVD251DRJR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description INDUSTRIAL CAN TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Full
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-SON (4x4)
Win Source Part Number 1252560-SN55HVD251DRJR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN55HVD251
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN55HVD251DRJR CAD Model

Description

Product Overview: Texas Instruments SN55HVD251DRJR

The SN55HVD251DRJR is a robust CAN (Controller Area Network) transceiver designed by Texas Instruments to facilitate communication in automotive and industrial applications. This high-performance device operates as an interface between a CAN protocol controller and the physical two-wire CAN bus. It is engineered to withstand the demanding conditions of the automotive industry, providing reliable data transmission and reception while adhering to the ISO 11898 standard.

Key Features

  • High-Speed CAN Interface: Supports data rates up to 1 Mbps, making it suitable for high-speed CAN applications.
  • Bus-Pin Protection: The transceiver includes protection against transients in the automotive environment, enhancing its robustness and reliability.
  • Differential Receiver with Wide Common-Mode Range: This feature allows the SN55HVD251DRJR to maintain high immunity to common-mode noise, a critical aspect for operation in electrically noisy environments.
  • Thermal Shutdown: The device incorporates a thermal protection circuit that disables the driver when the junction temperature exceeds the specified limits, preventing damage due to overheating.
  • Low Current Standby Mode: When not in active use, the device can enter a low-power standby mode to conserve energy.
  • Fail-Safe Functionality: Ensures a known output state (recessive) in case of bus failures or disconnection.

Applications

The SN55HVD251DRJR is versatile and can be used in a wide range of applications, including:

  • Automotive networks
  • Industrial automation and control systems
  • Building automation
  • Medical equipment
  • Heavy machinery

Package and Quality

The device comes in a compact SOIC-8 (D) package, making it suitable for space-constrained applications. The SN55HVD251DRJR is designed to meet the stringent quality standards of Texas Instruments, ensuring high reliability and performance in your CAN network designs.

With its combination of speed, robustness, and advanced features, the SN55HVD251DRJR from Texas Instruments stands out as a superior solution for CAN communication in harsh environments and critical systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6789 $50.8991
46+ $2.1981 $101.1126
71+ $2.1294 $151.1874
98+ $2.0607 $201.9486
126+ $1.9921 $251.0046
168+ $1.7860 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess