EN
  • EN
  • DE

VSC7421XJG-04

Part No VSC7421XJG-04
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Ethernet Switch
Interface Serial
Number of Circuits 1
Voltage - Supply 1V
Mounting Type Surface Mount
Package / Case 672-BGA
Supplier Device Package 672-HSBGA (27x27)
Base Product Number VSC7421
Standard Package 40
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991C
HTSUS 8542.39.0001
Win Source Part Number 1339700-VSC7421XJG-04
Ultra Librarian 3D Model Ultra Librarian VSC7421XJG-04 CAD Model

Description

Microchip Technology VSC7421XJG-04

The VSC7421XJG-04 is a high-performance, feature-rich Ethernet switch from Microchip Technology, designed to cater to the demanding needs of enterprise networking, industrial automation, and telecommunications infrastructure. This advanced switch is part of Microchip's Vitesse product line, known for its reliability, efficiency, and scalability.

Key Features

  • Port Configuration: The VSC7421XJG-04 offers multiple port configurations, including Gigabit Ethernet (GbE) ports, which are critical for high-speed network connectivity and efficient data transfer.
  • Energy Efficiency: Incorporating energy-efficient features, this switch is designed to reduce power consumption, making it an environmentally friendly solution for modern network systems.
  • Layer 2+ Switching: With advanced Layer 2+ switching capabilities, the device supports a variety of networking protocols and services, including VLANs, QoS, and link aggregation, enhancing network flexibility and performance.
  • Security: Security is a top priority for the VSC7421XJG-04, which includes robust security features such as port-based authentication and Access Control Lists (ACLs) to safeguard network integrity against unauthorized access and threats.
  • Management: The switch is equipped with a comprehensive set of management features, including SNMP, RMON, and a user-friendly web interface, allowing for easy configuration and monitoring of network performance.
  • Industrial Grade: Designed to withstand harsh industrial environments, the VSC7421XJG-04 operates reliably under extreme temperatures and conditions, making it suitable for industrial applications.

Applications

The versatility of the VSC7421XJG-04 makes it ideal for a wide range of applications. It is particularly well-suited for deployment in enterprise networking environments that require robust performance and security. Additionally, its industrial-grade design makes it an excellent choice for automation systems that need reliable communication under challenging conditions. Telecommunications providers can also benefit from the switch's high-speed capabilities and efficient management.

Overall, the VSC7421XJG-04 from Microchip Technology is a sophisticated solution for any organization looking to build or upgrade their network infrastructure with a switch that offers a perfect blend of performance, energy efficiency, and security.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.7102 $79.4204
4+ $32.5827 $130.3308
5+ $31.5645 $157.8225
7+ $30.5463 $213.8241
9+ $29.5281 $265.7529
12+ $26.4735 $317.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 206 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess