EN
  • EN
  • DE

M25P10-AVMN3TP

Part No M25P10-AVMN3TP
Manufacturer Micron Technology Inc.
Catalog Flash
Description 1Mb Data storage SPI NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955895-M25P10-AVMN3TP
Series *
Ultra Librarian 3D Model Ultra Librarian M25P10-AVMN3TP CAD Model

Description

The M25P10-AVMN3TP is a 1 Mbit (128KB) Serial Flash Memory device manufactured by Micron Technology. It features advanced write protection mechanisms and a small package size, making it suitable for various embedded applications where non-volatile memory is required.

Applications

  • Set-Top Boxes: Used for storing firmware and configuration data.
  • Consumer Electronics: Embedded in devices like DVD players, gaming consoles, and digital cameras for storing system code.
  • Networking Devices: Employed in routers and switches for storing boot code and configuration settings.
  • Industrial Control Systems: Integrated into industrial equipment for storing calibration data and program code.

Features

  • 1 Mbit (128KB) Memory: Provides a storage capacity of 1 Mbit for storing code and data.
  • Serial Interface: Uses a standard SPI (Serial Peripheral Interface) for communication, allowing for easy integration with microcontrollers.
  • Advanced Write Protection: Includes hardware and software write protection mechanisms to prevent accidental data corruption.
  • Small Package Size: Available in compact packages, such as SOIC and TSSOP, for space-constrained applications.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.

Benefits

  • Reliable Data Storage: Provides reliable storage for critical data in embedded systems.
  • Easy Integration: The SPI interface allows for easy integration with a wide range of microcontrollers.
  • Data Protection: Write protection mechanisms prevent accidental data corruption, ensuring data integrity.
  • Space Saving: Small package sizes allow for use in compact electronic devices.
  • Energy Efficient: Low power consumption extends battery life in portable applications.

Additional Details

The M25P10-AVMN3TP operates at a voltage range of 2.7V to 3.6V. It supports features such as deep power-down mode for further reducing power consumption. It's designed to withstand a wide temperature range, typically from -40°C to 85°C, making it suitable for harsh industrial environments. The device offers fast read and write speeds, enabling quick access to stored data. Its reliability and compact size make it a popular choice for a variety of embedded systems requiring non-volatile memory.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,128 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess