EN
  • EN
  • DE

VSC8552XKS-02

Part No VSC8552XKS-02
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Ethernet
Number of Circuits 1
Voltage - Supply 1V
Mounting SMD (SMT)
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Base Product Number VSC8552
MSL Level 4 (72 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1005548-VSC8552XKS-02
Ultra Librarian 3D Model Ultra Librarian VSC8552XKS-02 CAD Model

Description

The VSC8552XKS-02 is a high-performance, feature-rich Ethernet PHY transceiver from Microchip Technology's extensive portfolio. This advanced single-chip solution is designed to meet the rigorous demands of the growing networking and telecommunications industries. With its robust design and cutting-edge features, it is an ideal choice for a wide range of applications including enterprise networking, industrial automation, and smart grid infrastructure.

Key Features

  • Dual Gigabit Ethernet PHY: Supports two 10/100/1000BASE-T ports with RGMII/MII/RMII interfaces, providing versatile connectivity options for various network configurations.
  • Energy Efficient: Incorporates Microchip's EcoEthernet™ technology, which reduces power consumption through features like Energy Efficient Ethernet (IEEE 802.3az) and Wake on LAN.
  • Advanced Security: Equipped with VeriTime™ IEEE 1588v2 precision timing protocol, which delivers best-in-class timing accuracy for time-sensitive applications.
  • Industrial Temperature Range: Operates reliably in extreme temperature conditions, ranging from -40°C to +85°C, making it suitable for industrial environments.
  • Robust Performance: Features a high level of integration to ensure signal integrity, even in electrically noisy conditions, thanks to its built-in line drivers and cable compensation.

Applications

The VSC8552XKS-02 is versatile enough to be used in a multitude of applications. Its robustness and high-speed connectivity make it an excellent choice for:

  • Enterprise Networking Equipment
  • Industrial Automation Systems
  • Smart Grid Infrastructure
  • Networked Security Systems
  • Data Center Networking Hardware

Product Support and Resources

Microchip Technology provides comprehensive technical support for the VSC8552XKS-02. Developers can access a wide range of resources, including datasheets, reference designs, application notes, and software tools, to facilitate product development and integration.

For more information or to purchase the VSC8552XKS-02, visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess