EN
  • EN
  • DE

MAX2511EEI-T

Part No MAX2511EEI-T
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features IC RF TxRx Only General ISM < 1GHz - 200MHz ~ 440MHz 28-SSOP (0.154", 3.90mm Width)
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.154", 3.90mm Width)
Case / Package 28-QSOP
Family Name MAX251
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925282-MAX2511EEI-T
Ultra Librarian 3D Model Ultra Librarian MAX2511EEI-T CAD Model

Description

The MAX2511EEI-T is a highly integrated intermediate-frequency (IF) transceiver designed by Maxim Integrated for use in 2.5G and 3G wireless communication systems. This versatile component combines a low-noise amplifier (LNA), a mixer, a voltage-controlled oscillator (VCO), and a frequency synthesizer into a single compact package, making it an ideal solution for space-constrained applications.

Key Features

  • Integrated IF VCO: The built-in VCO operates over a wide frequency range and reduces the need for external components.
  • High Linearity: The MAX2511EEI-T offers excellent linearity, which is essential for maintaining signal integrity in complex modulation schemes.
  • Low Power Consumption: Designed with power efficiency in mind, this IC is suitable for battery-powered devices, helping to extend operational life.
  • Flexible Interface: The device supports a variety of interface options, ensuring compatibility with a broad range of baseband processors and other ICs.

Applications

The MAX2511EEI-T is versatile enough to be used in multiple applications within the wireless communication sector. It is particularly well-suited for:

  • Wireless local loop transceivers
  • Wireless data links
  • PCS handsets and base stations
  • General RF transceiver applications

Technical Specifications

The MAX2511EEI-T operates within the industrial temperature range of -40°C to +85°C and comes in a compact 28-pin SSOP package. It requires a supply voltage of 2.7V to 3.3V, making it compatible with most contemporary digital systems. Its low external parts count not only saves on additional component costs but also simplifies the design and manufacturing process, accelerating time-to-market for products incorporating this IC.

Quality and Reliability

Maxim Integrated is known for their commitment to quality and reliability, and the MAX2511EEI-T is no exception. It is manufactured under strict quality controls and is designed to meet the high standards required for professional-grade communication equipment.

Whether you're developing a new wireless communication device or upgrading an existing system, the MAX2511EEI-T offers a balance of performance, integration, and efficiency that can help you achieve your design goals.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7401 $77.2203
6+ $21.1201 $126.7206
9+ $20.4601 $184.1409
12+ $19.8001 $237.6012
16+ $19.1401 $306.2416
21+ $17.1601 $360.3621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 365 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess