EN
  • EN
  • DE

TM4C123GH6PGEI7

Part No TM4C123GH6PGEI7
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tube
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 105
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number TM4C123
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1348790-TM4C123GH6PGEI7
Ultra Librarian 3D Model Ultra Librarian TM4C123GH6PGEI7 CAD Model

Description

Product Overview: TM4C123GH6PGEI7 Microcontroller

The TM4C123GH6PGEI7 is a high-performance ARM Cortex-M4F based microcontroller from Texas Instruments, designed to cater to a wide range of embedded applications. This microcontroller is well-suited for applications requiring significant processing capability, real-time performance, and low power consumption.

Key Features

  • CPU: The core of the TM4C123GH6PGEI7 is a 32-bit ARM Cortex-M4F CPU which operates at a frequency of up to 80 MHz. It includes a floating-point unit (FPU) for efficient computation of complex mathematics, making it ideal for digital signal processing and control applications.
  • Memory: This microcontroller is equipped with a generous set of memory features, including 256KB of Flash memory for program storage and 32KB of SRAM for data. These capacities ensure ample space for complex programs and real-time data processing.
  • I/O and Peripherals: It boasts a range of peripherals such as multiple serial communication modules (UART, SPI, I2C), USB 2.0 device/host/OTG, PWM outputs, and analog-to-digital converters (ADCs). It also provides versatile GPIO pins that support a variety of digital functions.
  • Connectivity: The inclusion of integrated communication interfaces supports a wide array of connectivity options, enabling the TM4C123GH6PGEI7 to interface with sensors, actuators, and other microcontrollers or processors.
  • Power Efficiency: Designed with power efficiency in mind, it features multiple power-saving modes, which allow for optimal power management based on the operational requirements, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Design: The TM4C123GH6PGEI7 operates across an industrial temperature range and includes a variety of built-in protection mechanisms such as power-on reset, brown-out reset, and a watchdog timer for increased system reliability.

Applications

This microcontroller is ideal for a diverse array of applications, including but not limited to industrial control systems, automotive electronics, robotics, home automation, and IoT devices. Its robust feature set ensures that it can meet the needs of complex and demanding applications while maintaining power efficiency and reliability.

Support and Resources

Texas Instruments provides extensive support for the TM4C123GH6PGEI7 through technical documentation, development tools, and software libraries. Engineers can take advantage of the comprehensive ecosystem to accelerate development time and bring products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1647 $51.4941
8+ $14.0839 $112.6712
11+ $13.6438 $150.0818
16+ $13.2036 $211.2576
20+ $12.7635 $255.2700
27+ $11.4432 $308.9664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 795 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess