EN
  • EN
  • DE

VSC7444YIH-01

Part No VSC7444YIH-01
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Series SparX™-IV-44
Package Tray
Function Ethernet Switch
Interface PCI
Number of Circuits 1
Temperature Range - Operating -40°C ~ 110°C
Mounting SMD (SMT)
Supplier Device Package 672-FCBGA (27x27)
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 1003405-VSC7444YIH-01
Ultra Librarian 3D Model Ultra Librarian VSC7444YIH-01 CAD Model

Description

Microchip Technology's VSC7444YIH-01

The VSC7444YIH-01 is a state-of-the-art, high-performance product from Microchip Technology, designed to cater to the demanding requirements of networking and telecommunications infrastructure. This integrated circuit is part of Microchip's portfolio of networking solutions that are recognized for their reliability, efficiency, and advanced features.

Key Features

  • High-Speed Performance: The VSC7444YIH-01 is engineered to support high-speed data transmission, ensuring that it can handle the bandwidth requirements of modern networking applications.
  • Port Flexibility: It offers multiple port configurations, providing versatility for various network designs and allowing for seamless integration into existing systems.
  • Energy Efficiency: With energy-saving features, this product is designed to reduce power consumption without compromising on performance, making it an eco-friendly choice for network operators.
  • Advanced Management: The device includes sophisticated management capabilities that facilitate easier monitoring and maintenance of network systems.
  • Robust Security: Security is a paramount concern in networking, and the VSC7444YIH-01 incorporates robust security features to protect against unauthorized access and data breaches.

Applications

The VSC7444YIH-01 is ideal for a variety of applications, including:

  • Enterprise networking equipment such as switches and routers
  • Data center infrastructure, supporting high-density server connectivity
  • Telecommunications equipment, including carrier-grade switches and routers
  • Networked storage systems requiring high throughput and reliable connectivity

As a product from Microchip Technology, the VSC7444YIH-01 benefits from the company's commitment to quality and support. Customers can expect robust technical assistance and a wealth of resources to ensure the successful deployment and operation of their networking solutions.

Overall, the VSC7444YIH-01 is an excellent choice for businesses looking to upgrade their network infrastructure with a reliable, high-performance integrated circuit that delivers both speed and efficiency.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0844 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess