Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Frequency 40MHz to 6GHz
RF Type CDMA, LTE, W-CDMA, WiMAX
Input Range -59dBm to 4dBm
Accuracy ±0.5dB
Supply Voltage - Operating 3.1 V to 3.5 V
Operating Supply Current 90.1mA
Case / Package 24-QFN (4x4)
Win Source Part Number 1063774-LTC5583IUF#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC5583IUF#PBF CAD Model

Description

The LTC5583IUF#PBF is a high-performance, direct conversion quadrature demodulator from Linear Technology, designed to offer exceptional dynamic range and robustness for high-frequency signal processing applications. This RF-to-baseband demodulator is capable of operating over a broad frequency range, making it a versatile component for a wide array of wireless communication systems.

Key Features:

  • Frequency Range: The LTC5583IUF#PBF operates over a wide frequency range, supporting IF or RF applications from 300MHz to 9GHz, which covers most of the commercial and industrial wireless frequency bands.
  • High Linearity: It exhibits excellent linearity with an IIP3 (Input Third-Order Intercept Point) of 25.3dBm, which is crucial for maintaining signal integrity in the presence of strong interfering signals.
  • Low Noise Figure: With a low noise figure of 10.1dB, this demodulator ensures minimal degradation of the signal-to-noise ratio, essential for high-quality signal demodulation.
  • Integrated Features: The device includes an integrated LO buffer, requiring no external components, which simplifies design and reduces board space.
  • High Port Isolation: Excellent port-to-port isolation minimizes crosstalk and improves overall system performance.
  • Adjustable Baseband Bandwidth: The baseband bandwidth is externally adjustable, allowing optimization for different modulation schemes and data rates.

Applications:

  • Wireless Infrastructure
  • Microwave Point-to-Point Links
  • Software-Defined Radios (SDRs)
  • Test and Measurement Equipment
  • Satellite Communications

The LTC5583IUF#PBF is packaged in a compact QFN package, making it suitable for space-constrained applications without compromising performance. Its robust construction ensures reliable operation under extreme industrial temperature ranges, from -40°C to 105°C, catering to demanding environments. Whether for commercial wireless infrastructure or high-end communication systems, the LTC5583IUF#PBF from Linear Technology is engineered to deliver superior demodulation performance.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 0HZ-350MHZ 24QFN
Lowest to $123.6642
ECAD model for HMC984LP4ETR
Analog Devices Inc.
IC RF DETECT 0HZ-3.9GHZ 24QFN
Need more? Email Us
ECAD model for HMC1120LP4E
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
ECAD model for MAX4001EUA+
Analog Devices Inc.
100 MHz to 2.7 GHz, 45 dB RF Detector/Controller | IC RF DETECT 100MHZ-2.7GHZ 8MSOP
Lowest to $1.5791
ECAD model for AD8314ARMZ-REEL
Analog Devices Inc.
IC RF DETECT 10MHZ-10GHZ 16CSP / 10 MHz to 10 GHz 67 dB TruPwr Detector
Lowest to $78.7879
ECAD model for ADL5906SCPZN-R7
Analog Devices Inc.
45DB 0.5 GHZ -43.5 GHZ / Fast Responding, 45 dB Range, 0.5 GHz to 43.5 GHz Envelope Detector
Lowest to $109.0519
ECAD model for ADL6010ACPZN-R7
Analog Devices Inc.
IC RF DETECT 0HZ-3.9GHZ 32QFN / RF Detector IC General Purpose 0Hz ~ 3.9GHz -55dBm ~ 15dBm ±1dB 32-VFQFN Exposed Pad
Lowest to $124.0602
ECAD model for HMC1030LP5ETR
Linear Technology
IC RF DETECT 10MHZ-6GHZ 8DFN
Lowest to $9.5758
ECAD model for LT5581IDDB#TRMPBF
Analog Devices Inc.
IC RF DETECT 100MHZ-2.5GHZ 8MSOP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 100MHz ~ 2.5GHz -65dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $25.1364
ECAD model for AD8313ARMZ-REEL

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.5397 $69.5397
2+ $57.0582 $114.1164
3+ $55.2752 $165.8256
4+ $53.4921 $213.9684
5+ $51.7090 $258.5450
7+ $46.3598 $324.5186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,770 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention