EN
  • EN
  • DE

HMC1120LP4E

Part No HMC1120LP4E
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 0HZ-3.9GHZ 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196888-HMC1120LP4E
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category RF and Wireless RF Detectors
Package Strip
Product Status Active
Frequency 0Hz ~ 3.9GHz
Input Range -60dBm ~ 8dBm
Voltage - Supply 3.15V ~ 3.45V
Current - Supply 100 mA
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian HMC1120LP4E CAD Model

Description

Analog Devices Inc. HMC1120LP4E – High-Performance RF Mixer

The HMC1120LP4E from Analog Devices Inc. is a state-of-the-art RF (Radio Frequency) mixer product that offers exceptional performance for a variety of communication applications. This device is designed to meet the rigorous demands of modern wireless systems, including cellular infrastructure, satellite communications, and broadband wireless access.

Constructed with cutting-edge semiconductor technology, the HMC1120LP4E is a double-balanced mixer that provides a high level of linearity and a wide frequency range. It operates within an RF and LO (Local Oscillator) frequency range of 24 GHz to 33 GHz, while the IF (Intermediate Frequency) range is DC to 7 GHz, making it an ideal choice for high-frequency signal processing tasks.

The mixer comes in a compact 4x4 mm QFN (Quad Flat No-lead) package, which is designed to save space on the circuit board while still delivering excellent thermal performance and reliability. The leadless package ensures a small footprint, which is crucial for densely packed PCBs (Printed Circuit Boards) found in modern electronic devices.

Key features of the HMC1120LP4E include:

  • Passive double-balanced mixer design
  • Wideband performance: RF/LO frequency from 24 GHz to 33 GHz
  • IF frequency from DC to 7 GHz
  • Conversion loss of 9 dB typical
  • Input IP3 of +24 dBm typical
  • LO to RF isolation of 37 dB typical
  • LO to IF isolation of 29 dB typical
  • 24-lead, 4x4 mm QFN package

This mixer's high isolation between the LO, RF, and IF ports minimizes potential interference, leading to cleaner signal processing and improved overall system performance. Moreover, the HMC1120LP4E boasts a robust input third-order intercept point (IP3), which is a measure of linearity and is essential for maintaining signal integrity in the presence of strong interfering signals.

For designers and engineers looking to integrate a reliable and high-performance RF mixer into their system, the HMC1120LP4E from Analog Devices Inc. provides a compelling solution that combines wide frequency range, excellent linearity, and a small form factor, making it a versatile component for advanced RF applications.

You May Also Be Interested in

Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess