EN
  • EN
  • DE

AD8314ARMZ-REEL

Part No AD8314ARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description 100 MHz to 2.7 GHz, 45 dB RF Detector/Controller | IC RF DETECT 100MHZ-2.7GHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Frequency 100MHz ~ 2.7GHz
RF Type Cellular, GSM, TDMA, CDMA
Input Range -45dBm ~ 0dBm
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 5.7mA
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8314
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1138453-AD8314ARMZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8314ARMZ-REEL CAD Model

Description

AD8314ARMZ-REEL - 100 MHz to 2.7 GHz, 45 dB Logarithmic Detector/Controller

The AD8314ARMZ-REEL from Analog Devices Inc. is a state-of-the-art logarithmic detector optimized for the measurement and control of RF signals within the frequency range of 100 MHz to 2.7 GHz, which makes it a versatile component for a wide variety of RF applications. This device is part of the REEL packaging series, indicating it is provided in tape and reel packaging for automated assembly processes.

With its high level of integration, the AD8314ARMZ-REEL offers a dynamic range of 45 dB, presenting an excellent solution for converting RF signal strength to a corresponding logarithmic-scaled output voltage. The accuracy of the device is maintained within ±1 dB over the entire temperature range of -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.

The compact package, an 8-lead MSOP (Mini Small Outline Package), is designed to save space on printed circuit boards, making it ideal for space-constrained applications such as mobile communications, wireless infrastructure, and radar systems. The small form factor does not compromise the component's functionality, as it includes a cascadeable silicon bipolar design, a proprietary on-chip temperature compensation technique, and a demodulating logarithmic amplifier.

The AD8314ARMZ-REEL features a fast response time, typically 8 ns to a 10 dB input step, which allows it to handle rapid signal fluctuations effectively. This is particularly advantageous in systems that require quick adaptation to changing signal conditions, such as automatic gain control (AGC) circuits and power monitoring in communication systems.

For designers and engineers looking for a reliable and precise logarithmic detector for RF signal processing, the AD8314ARMZ-REEL offers a robust solution with its broad frequency range, high dynamic range, and fast response time. Moreover, the device's ease of use, with a single supply voltage operation ranging from 2.7 V to 5.5 V, and its low power consumption make it a highly efficient choice for battery-powered devices.

Overall, the AD8314ARMZ-REEL from Analog Devices Inc. is a high-performance, compact, and reliable component that provides accurate RF signal detection and measurement across various demanding applications.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7863 $53.5890
70+ $1.4657 $102.5990
110+ $1.4199 $156.1890
150+ $1.3741 $206.1150
190+ $1.3283 $252.3770
255+ $1.1909 $303.6795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess