EN
  • EN
  • DE

ST72F324BK4M6

Part No ST72F324BK4M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32SOIC  /  ST7 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-SOIC (0.295", 7.50mm Width)
Base Product Number ST72F32
Standard Package 700
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263188-ST72F324BK4M6
Ultra Librarian 3D Model Ultra Librarian ST72F324BK4M6 CAD Model

Description

ST72F324BK4M6 Microcontroller Overview

The ST72F324BK4M6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed for a wide range of applications. This MCU is based on the industry-standard 8-bit ST7 core, ensuring robust performance and easy integration into various systems. It operates at a maximum frequency of 8 MHz, providing the necessary computational power for complex tasks.

Key Features

  • CPU: 8-bit ST7 CPU core with a maximum frequency of 8 MHz, offering a good balance between processing power and power consumption.
  • Memory: Equipped with 16 Kbytes of Flash program memory, which is both reliable and secure, making it suitable for applications that require frequent program updates or data storage.
  • RAM: 1 Kbyte of RAM, providing sufficient space for temporary data storage and efficient operation of applications.
  • I/O Ports: 28/32 multifunctional bidirectional I/O lines, allowing for flexible connection to various peripherals and external devices.
  • Timers: Includes an array of timers, such as a main clock controller with a real-time base and a watchdog timer, ensuring precise timing and system reliability.
  • Communication Interfaces: Features I2C, SPI, and SCI interfaces, supporting easy communication with other microcontrollers, sensors, and external modules.
  • ADC: 10-bit analog-to-digital converter with up to 12 channels, enabling the MCU to interface with analog sensors and convert their signals into digital data.
  • Supply Voltage: Operates within a supply voltage range of 3.0 V to 5.5 V, providing flexibility in power supply design and compatibility with various electronic components.
  • Package: Available in a compact QFP44 package, which is suitable for space-constrained applications.

Applications

The ST72F324BK4M6 MCU is versatile and can be used in a variety of applications, including but not limited to automotive systems, industrial control, home appliances, personal electronics, and office automation. Its rich set of features and peripherals makes it an ideal choice for designers looking for a reliable and cost-effective solution for their embedded systems.

Conclusion

In summary, the ST72F324BK4M6 from STMicroelectronics is a feature-rich 8-bit microcontroller that provides a perfect blend of performance, memory, and peripheral integration. Its robust architecture and wide operating voltage range make it suitable for a multitude of applications, ensuring reliability and efficiency in system design.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess