Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Frequency 10MHz ~ 6GHz
RF Type CATV
Input Range -34dBm ~ 6dBm
Accuracy ±1dB
Supply Voltage (V) 2.7V ~ 5.25V
Current - Supply 1.4mA
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Part Number Series LT5581
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808481-LT5581IDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT5581IDDB#TRMPBF CAD Model

Description

Product Overview: LT5581IDDB#TRMPBF

The LT5581IDDB#TRMPBF is a high-performance RMS power detector manufactured by Linear Technology, which is renowned for its precision electronic components. This advanced power detector is designed to measure RF (Radio Frequency) signals with accuracy and reliability, making it an ideal choice for a wide range of applications including wireless communications, signal monitoring, and power control systems.

Key Features

  • Frequency Range: The device is capable of operating over a wide frequency range, making it versatile for use in various RF applications.
  • Dynamic Range: It offers an extensive dynamic range, which allows for accurate detection of both weak and strong signals without the need for additional external components.
  • Temperature Stability: The LT5581IDDB#TRMPBF is designed to maintain consistent performance across a broad temperature range, ensuring reliable operation in diverse environmental conditions.
  • Low Power Consumption: Its low power consumption makes it suitable for battery-powered or energy-sensitive systems, contributing to longer operational life and reduced power costs.
  • Package Type: The device comes in a compact DFN package, which is ideal for space-constrained applications while providing excellent thermal performance.

Applications

The LT5581IDDB#TRMPBF is highly adaptable and can be used in various applications such as:

  • Wireless base stations
  • RF power amplifier monitoring
  • Transmitter antenna power measurements
  • Logarithmic RF signal processing
  • Cable modem termination systems
  • General purpose RF signal detection

Quality and Reliability

Linear Technology is committed to delivering products that meet the highest standards of quality and reliability. The LT5581IDDB#TRMPBF is built with this commitment in mind, ensuring that it not only meets but exceeds industry specifications for performance and durability.

Whether you're designing a sophisticated communication system or looking to enhance your signal processing capabilities, the LT5581IDDB#TRMPBF from Linear Technology is a component that promises to deliver precision, efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
450 MHz to 6000 MHz TruPwr Detector | IC RF DETECT 450MHZ-6GHZ 6WLCSP
Lowest to $6.2870
ECAD model for ADL5504ACBZ-P7
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Lowest to $2.5644
ECAD model for MAX4003EUA
Broadcom Limited
RF Power Detector | IC RF DETECT 700MHZ-2.6GHZ 6SMD
Lowest to $12.7562
ECAD model for ADET-5000-BLK
Analog Devices Inc.
LF.2.7 GHz RF/IF Gain and Phase Detector | IC RF DETECT 2.7GHZ 14TSSOP
Lowest to $38.3031
ECAD model for AD8302ARU-REEL7
National Semiconductor (TI)
8 GHz Logarithmic RMS Power Detector with 45 dB Dynamic Range
Lowest to $1.4504
ECAD model for LMH2110TMX
Analog Devices Inc.
RMS POWER DETECTOR DC - 3.9 GHz | IC RF DETECT 0HZ-3.9GHZ 24QFN
Lowest to $5.9849
ECAD model for HMC1010LP4E
Texas Instruments
IC RF DETECT 50MHZ-2GHZ 8DSBGA
Lowest to $6.0864
ECAD model for LMV232TL/NOPB
Analog Devices Inc.
IC PHASE FREQ DETECTOR 16-QSOP
Lowest to $130.5264
ECAD model for HMC440QS16GETR
National Semiconductor (TI)
Dual-Channel Integrated Mean Square Power Detector for CDMA & WCDMA
Need more? Email Us
ECAD model for LMV232TLX

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5758 $57.4548
12+ $8.9697 $107.6364
18+ $8.6667 $156.0006
25+ $8.0607 $201.5175
33+ $7.7576 $256.0008
41+ $7.4546 $305.6386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,560 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention