EN
  • EN
  • DE

BAP51-06W

Part No BAP51-06W
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818728-BAP51-06W
Ultra Librarian 3D Model Ultra Librarian BAP51-06W CAD Model

Description

Product Overview: BAP51-06W - NXP

The BAP51-06W is a state-of-the-art silicon PIN diode designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable components. This high-performance diode is crafted for a wide range of applications, including RF switching, attenuators, and phase shifters. With its outstanding features, the BAP51-06W is an ideal choice for professionals seeking top-quality and efficiency in their RF designs.

Key Features

  • High Voltage Resistance: The BAP51-06W boasts a reverse voltage of 50V, making it suitable for handling higher power levels and offering a broad dynamic range for various applications.
  • Low Series Resistance: With a low series resistance of 1 Ohm (typical), this PIN diode ensures minimal signal loss and is excellent for high-frequency applications where signal integrity is paramount.
  • Fast Switching Speed: The diode's fast switching speed is crucial for applications requiring quick response times, ensuring efficient operation in RF switching circuits.

Applications

The versatility of the BAP51-06W makes it suitable for a range of applications, particularly in the telecommunications sector where high-frequency and high-power handling are required. Its robust design also makes it a reliable component in harsh environments.

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BAP51-06W is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry's stringent requirements. Customers can trust this component to perform consistently well over its lifetime.

Environmental Compliance

As an environmentally responsible company, NXP ensures that the BAP51-06W complies with international environmental regulations. This includes adherence to RoHS standards, which restrict the use of certain hazardous materials in electronic components.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $11.6251
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.7235
Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING DIODE 30V 2 USC
Lowest to $0.1274
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3410 $60.3450
105+ $1.1007 $115.5735
165+ $1.0661 $175.9065
225+ $1.0314 $232.0650
290+ $0.9968 $289.0720
390+ $0.8940 $348.6600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess