EN
  • EN
  • DE

AD8313ARMZ-REEL

Part No AD8313ARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 100MHZ-2.5GHZ 8MSOP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 100MHz ~ 2.5GHz -65dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Detectors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 100MHz ~ 2.5GHz
RF Type RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN
Input Range -65dBm ~ 0dBm
Accuracy ±1dB
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 13.7 mA
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8313
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD8313ARMZ-REEL-ND,2156-AD8313ARMZ-REEL,AD8313ARMZ-REELTR,AD8313ARMZ-REELDKR,AD8313ARMZ-REELCT,ANAANAAD8313ARMZ-REEL
Standard Package 3,000
Win Source Part Number 1319442-AD8313ARMZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8313ARMZ-REEL CAD Model

Description

AD8313ARMZ-REEL - Analog Devices Inc.

The AD8313ARMZ-REEL is a sophisticated, high-performance logarithmic detector from the industry-leading semiconductor manufacturer, Analog Devices Inc. Designed for precision RF (radio frequency) signal measurement and control applications, this component is a staple in the realm of electronic signal processing.

Key Features:

  • Frequency Range: The AD8313ARMZ-REEL operates effectively over a broad frequency range from 0.1 GHz to 2.5 GHz, making it suitable for a wide range of RF applications including GSM and 3G cellular systems, wireless LANs, and satellite receivers.
  • Dynamic Range: It boasts an impressive dynamic range of 70 dB, which ensures accurate log-linear measurement of signal power levels across a large range of input signals.
  • High Accuracy: With a typical accuracy of ±1 dB, this component provides precise readings that are critical for maintaining system performance.
  • Fast Response: The device features a fast response time, with a logarithmic slope of 25 mV/dB and an intercept of -84 dBm, ensuring rapid signal detection and processing.
  • Low Power Consumption: The AD8313ARMZ-REEL is optimized for low power consumption, operating from a single 2.7 V to 5.5 V supply and drawing a typical supply current of just 2.7 mA.
  • Compact Packaging: Housed in a compact MSOP (Mini Small Outline Package) with an exposed paddle, the device is designed for space-constrained applications.

Applications:

The AD8313ARMZ-REEL is a versatile component used in a variety of applications that require precise RF power detection and measurement. These applications include:

  • Transmitter antenna power measurement
  • Receiver signal strength indication (RSSI)
  • Power amplifier control
  • Wireless data links
  • Radar and sonar signal processing

With its compact size, broad frequency range, and high accuracy, the AD8313ARMZ-REEL is an essential building block for designers looking to enhance the performance and reliability of their RF systems. Analog Devices Inc. continues to lead the industry with components like the AD8313ARMZ-REEL, which combine advanced technology with practical design considerations to meet the evolving needs of electronic systems developers.

You May Also Be Interested in

MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1955 $52.7820
10+ $10.8271 $108.2710
15+ $10.4888 $157.3320
20+ $10.1504 $203.0080
26+ $9.8121 $255.1146
35+ $8.7970 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess