EN
  • EN
  • DE

HMC1030LP5ETR

Part No HMC1030LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 0HZ-3.9GHZ 32QFN / RF Detector IC General Purpose 0Hz ~ 3.9GHz -55dBm ~ 15dBm ±1dB 32-VFQFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Detectors
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Frequency 0Hz ~ 3.9GHz
RF Type General Purpose
Input Range -55dBm ~ 15dBm
Accuracy ±1dB
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 143 mA
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC1030
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500 pcs
Win Source Part Number 1382247-HMC1030LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC1030LP5ETR CAD Model

Description

The HMC1030LP5ETR is a high-performance, versatile product from Analog Devices Inc., a leader in the manufacture of precision-engineered integrated circuits. This particular model is designed to cater to a wide array of applications, particularly in the RF and microwave signal processing domains.

At the heart of the HMC1030LP5ETR is a sophisticated programmable frequency divider with a wide division range. This feature allows it to be used in various systems that require frequency division, such as phase-locked loops (PLLs), frequency synthesizers, and high-frequency signal processing chains. The device is capable of handling input frequencies up to several GHz, making it suitable for high-speed applications.

The HMC1030LP5ETR comes in a compact LP5E package, which is a 5x5 mm QFN (Quad Flat No-leads) package. This small footprint allows it to be easily integrated into space-constrained designs while maintaining excellent thermal performance. The package is also surface-mountable, facilitating efficient assembly and soldering processes on printed circuit boards (PCBs).

This product features a low phase noise characteristic, which is crucial for maintaining signal integrity and minimizing jitter in communication systems, radar, and test equipment. It also offers a low power consumption, an essential attribute for battery-powered and energy-sensitive applications.

The HMC1030LP5ETR is designed with robustness in mind, ensuring reliable operation over a wide temperature range. This makes it an excellent choice for both commercial and industrial environments where temperature fluctuations can be a concern.

In summary, the HMC1030LP5ETR from Analog Devices Inc. is a state-of-the-art frequency divider that offers a blend of performance, size, and power efficiency. Its adaptability to various high-frequency applications, coupled with its ease of integration, makes it a valuable component for designers looking to create sophisticated electronic systems with demanding requirements.

For detailed specifications and application support, engineers and designers are encouraged to consult the comprehensive datasheets and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911
Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117
Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,397.0150
Analog Devices Inc.
RF Detector IC
Lowest to $8.9476
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $37.7614
Analog Devices Inc.
IC RF DETECT 50MHZ-4GHZ 24QFN
Lowest to $63.4436
Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 4DSBGA / RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -15dBm ~ 15dBm ±1dB 4-WFBGA, DSBGA
Lowest to $0.9999

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5504 $83.1008
4+ $34.0928 $136.3712
6+ $33.0274 $198.1644
8+ $31.9620 $255.6960
10+ $30.8965 $308.9650
13+ $27.7004 $360.1052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 313 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess