EN
  • EN
  • DE

ADL5906SCPZN-R7

Part No ADL5906SCPZN-R7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 10MHZ-10GHZ 16CSP / 10 MHz to 10 GHz 67 dB TruPwr Detector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 10MHz ~ 10GHz
RF Type CDMA, GSM, LTE, WiMAX
Accuracy ±1dB
Supply Voltage (V) 4.75V ~ 5.25V
Current - Supply 86mA
Manufacturer Package 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (4x4)
Part Number Series ADL5906
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807722-ADL5906SCPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADL5906SCPZN-R7 CAD Model

Description

Product Overview: ADL5906SCPZN-R7

The ADL5906SCPZN-R7 is a state-of-the-art TruPwr™ RMS detector manufactured by the renowned Analog Devices Inc. Designed for precision applications, this device is capable of providing an accurate RMS output voltage that is directly proportional to the input signal power. The ADL5906SCPZN-R7 is an essential component for a wide array of RF and IF signal chain applications, where precise power measurement is critical.

Key Features

  • Frequency Range: The ADL5906 is versatile and can operate over a broad frequency range from 50 MHz to 9 GHz, making it suitable for various wireless technologies including cellular, satellite, and radio communications.
  • Accuracy: It offers an exceptional dynamic range of 65 dB, ensuring accurate power detection for both low and high-power signals without the need for calibration in most cases.
  • Temperature Stability: The device maintains consistent performance across a temperature range of -40°C to +85°C, ensuring reliability in diverse operating environments.
  • Integration: The ADL5906SCPZN-R7 comes in a compact, 8-lead LFCSP package, which allows for easy integration into space-constrained designs without compromising on functionality.
  • Supply Voltage: It operates on a single supply voltage ranging from 4.5 V to 5.5 V, which is standard for most electronic systems, providing flexibility in system design.

Applications

The ADL5906SCPZN-R7 is ideal for a variety of applications that require precise power measurements. These include:

  • Power amplifier linearization/control loops
  • Transmitter power controls
  • Point-to-point radio systems
  • Radar systems
  • RF instrumentation and test equipment

The ADL5906SCPZN-R7 is not only a testament to Analog Devices Inc.'s commitment to quality and performance but also an indispensable tool for engineers and designers who demand accuracy and reliability in their power measurement solutions. With its robust design and versatile features, the ADL5906SCPZN-R7 is poised to enhance the performance and efficiency of a multitude of RF and IF systems.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.1428 $50.1428
3+ $41.1429 $123.4287
4+ $39.8571 $159.4284
6+ $38.5714 $231.4284
7+ $37.2857 $260.9999
9+ $33.4286 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess