EN
  • EN
  • DE

LTC3576EUFE-1#PBF

Part No LTC3576EUFE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGER W/USB OTG 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 4.35 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 38-QFN (4x6)
Win Source Part Number 121543-LTC3576EUFE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3576EUFE-1#PBF CAD Model

Description

The LTC3576EUFE-1#PBF is a versatile power management integrated circuit (PMIC) from Linear Technology, designed to cater to the demanding needs of portable, battery-powered devices. This multifunctional component integrates multiple features to efficiently manage power within a compact and efficient package.

Key Features:

  • Multiple Regulated Outputs: The LTC3576EUFE-1#PBF provides four synchronous buck regulators, offering a range of regulated output voltages to power various sections of an electronic system. This integration reduces the need for additional external voltage regulators, simplifying the design and reducing the overall footprint.
  • High Efficiency: With its synchronous step-down architecture, the device ensures high efficiency across a wide range of load currents, which is crucial for maximizing battery life in portable applications.
  • Programmable Soft-Start: To prevent inrush current at startup, the LTC3576EUFE-1#PBF features programmable soft-start functionality, allowing for a gradual increase in output voltage and reducing stress on the battery and the power supply circuitry.
  • PowerPath Control: The integrated PowerPath control provides seamless transition between multiple power sources, ensuring a constant supply to the load even when switching between battery and external power sources.
  • USB Compatible: With a dedicated USB input current limit, the LTC3576EUFE-1#PBF can manage power from a USB port in compliance with USB specifications, making it suitable for USB-powered devices.
  • I2C Adjustable Settings: The device features I2C-compatible interface that allows on-the-fly adjustment of regulator settings, enabling dynamic power management and system optimization.
  • Overvoltage Protection: Built-in overvoltage protection safeguards the device and the system from damage due to unexpected voltage spikes.

Applications:

The LTC3576EUFE-1#PBF is ideal for a wide range of portable applications, including but not limited to:

  • Handheld Devices
  • Portable Medical Equipment
  • Portable Instruments
  • Battery-Operated Devices

Its compact QFN (quad-flat no-leads) package ensures a minimal footprint on the PCB, making it an excellent choice for space-constrained applications. The LTC3576EUFE-1#PBF is a comprehensive power management solution that combines performance, flexibility, and ease of use for modern portable electronics.

You May Also Be Interested in

NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess