EN
  • EN
  • DE
  • IT

2SJ185-T2B

Part No 2SJ185-T2B
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SC59-3
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 751267-2SJ185-T2B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ185-T2B CAD Model

Description

The 2SJ185-T2B is a P-channel Power MOSFET from NEC (now Renesas Electronics). This MOSFET is designed for power switching applications, offering efficient and reliable performance in a variety of circuits. Its P-channel configuration makes it suitable for applications where a low-side switch is required or where gate drive is simplified.

Applications

  • DC-DC Converters
  • Power Management Circuits
  • Motor Control
  • Load Switching
  • Analog Switches

Features

  • P-Channel MOSFET: Offers simplified gate drive compared to N-channel MOSFETs in certain configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation.
  • High Drain Current (ID): Capable of handling significant current levels.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Surface Mount Package: Facilitates automated assembly and compact design.

Benefits

  • Improved Efficiency: Reduces power consumption and heat dissipation, leading to higher overall system efficiency.
  • Enhanced Reliability: Offers stable and dependable performance in demanding applications.
  • Compact Design: Allows for smaller and more space-efficient circuit layouts.
  • Simplified Gate Drive: Eases the design and implementation of gate drive circuitry.
  • Versatile Applications: Suitable for a wide range of power switching and control applications.

Additional Details

Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID). The low on-resistance (RDS(on)) is a critical parameter for minimizing conduction losses. The device's thermal resistance is important for determining its ability to dissipate heat. Proper gate drive circuitry is essential to ensure optimal performance and prevent damage to the MOSFET. The surface mount package simplifies PCB assembly and allows for high-density designs. Detailed specifications, including electrical characteristics and thermal ratings, are available in the manufacturer's datasheet. It's important to consult the datasheet for accurate and up-to-date information.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess