EN
  • EN
  • DE

LT5517EUF#PBF

Part No LT5517EUF#PBF
Manufacturer Linear Technology
Catalog RF Demodulators
Description IC DEMOD QUAD 40-900MHZ 16-QFN / Quadrature Dmod 130MHz 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
Function Demodulator
LO Frequency 80MHz ~ 1.8GHz
RF Frequency 40MHz ~ 900MHz
P1dB 10dBm
Gain 3.3dB
Noise Figure 12.4dB
Operating Supply Current 110mA
Operating Supply Voltage 4.5 V ~ 5.25 V
Package 16-WQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 781465-LT5517EUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT5517
Introduction Date March 04, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT5517EUF#PBF CAD Model

Description

Linear Technology's LT5517EUF#PBF High Performance Quadrature Demodulator

The LT5517EUF#PBF is a high-performance quadrature demodulator from Linear Technology, designed for demanding wireless communication applications. This advanced component is part of Linear Technology's wide range of RF and IF signal processing products, well-known for their reliability and performance.

Key Features

  • Frequency Range: The LT5517EUF#PBF operates over a broad frequency range, making it suitable for various applications including cellular, PCS, 3G, and 4G systems, as well as ISM bands and broadband wireless services.
  • High Linearity: With exceptional linearity, this demodulator ensures minimal distortion in signal processing, critical for maintaining the integrity of the received signals.
  • Low Noise Figure: The device boasts a low noise figure, which enhances the sensitivity of the overall receiver design and improves the signal-to-noise ratio (SNR).
  • Integrated LO Buffer: The LT5517EUF#PBF includes an integrated LO buffer, simplifying the design and reducing the need for additional external components.
  • High Input IP3: The high input third-order intercept point (IP3) indicates the demodulator's ability to maintain performance in the presence of strong interfering signals, a crucial attribute for crowded RF environments.

Applications

  • Wireless Infrastructure
  • Cellular/PCS/3G/4G Systems
  • ISM Band Applications
  • Broadband Wireless Services

Product Specifications

The LT5517EUF#PBF comes in a compact 16-lead QFN package, offering a space-saving solution for modern electronic devices. The product is designed to operate over a temperature range of -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Quality and Reliability

Linear Technology is committed to delivering high-quality products, and the LT5517EUF#PBF is no exception. It is manufactured to meet stringent quality standards, ensuring consistent and dependable operation in your application.

Whether you are developing a sophisticated communication system or upgrading existing equipment, the LT5517EUF#PBF quadrature demodulator from Linear Technology is an excellent choice for a high-performance, reliable RF signal processing solution.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Lowest to $26.1134
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.8509 $65.8509
2+ $54.0315 $108.0630
3+ $52.3430 $157.0290
4+ $50.6546 $202.6184
6+ $48.9661 $293.7966
7+ $43.9006 $307.3042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess