EN
  • EN
  • DE

HMC567LC5TR

Part No HMC567LC5TR
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description Up/Down Conv Mixer 900MHz 32-Pin CQFN EP T/R / RF DEMOD IC 7GHZ-9GHZ 32SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
LO Frequency 3.5GHz ~ 12.5GHz
RF Frequency 7GHz ~ 9GHz
P1dB -4dBm
Noise Figure 2.5dB
Supply Current 160mA
Supply Voltage (V) 5V
Manufacturer Package 32-TFQFN Exposed Pad
Supplier Device Package 32-SMT (5x5)
Family Part Number HMC567
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 753499-HMC567LC5TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HMC567LC5
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC567LC5TR CAD Model

Description

Product Overview: HMC567LC5TR by Analog Devices Inc.

The HMC567LC5TR is a state-of-the-art RF (Radio Frequency) mixer product from Analog Devices Inc., a leading company in the semiconductor industry. This high-performance component is designed to cater to a wide range of applications in the RF and microwave domains, including wireless communication systems, radar, test equipment, and satellite subsystems.

Key Features

  • Frequency Range: The HMC567LC5TR operates over a broad frequency range, making it versatile for various applications. It is suitable for Local Oscillator (LO) and Intermediate Frequency (IF) stages in complex RF systems.
  • Conversion Gain: This mixer provides a high conversion gain, which is essential for maintaining signal integrity through the mixing process. Its exceptional performance ensures minimal signal loss and high-quality signal output.
  • LO/RF Isolation: The device offers excellent LO/RF isolation, reducing the potential for unwanted signal leakage and ensuring cleaner, more accurate signal processing.
  • Single-ended RF Interface: With its single-ended RF interface, the HMC567LC5TR simplifies system design and reduces the need for external components, leading to a more compact and cost-effective solution.
  • Package: The product comes in a compact 5x5 mm SMT package, which is ideal for space-constrained applications while providing robustness and reliability.

Applications

The HMC567LC5TR is engineered to meet the demands of a variety of applications. Its high performance and wide frequency range make it an excellent choice for:

  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Test instrumentation
  • Telecommunication infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC567LC5TR is no exception. The product is manufactured to meet high standards, ensuring consistent performance and durability in demanding environments.

Ordering Information

The HMC567LC5TR is available for order now. For more information on pricing and availability, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
OFDM DEMODULATION FOR STB / RF Demodulator IC
Lowest to $6.7140
ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
Analog Devices Inc.
RF DEMOD IC 7GHZ-9GHZ 32SMT / RF Demodulator IC 7GHz ~ 9GHz 32-TFQFN Exposed Pad
Lowest to $69.7880

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess