Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 150MHz
Max Propagation Delay @ V, Max CL 8.5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent 10μA
Input Capacitance 6pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 115871-74LCX574TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX574TTR CAD Model

Description

STMicroelectronics 74LCX574TTR Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs/Outputs

The 74LCX574TTR from STMicroelectronics is a high-performance, low-voltage Octal D-Type Flip-Flop integrated circuit with 5V tolerant inputs and outputs, designed to operate particularly well in 3.3V VCC operation while providing 5V tolerant I/Os. This feature allows for the seamless interfacing with 5V logic levels in mixed-voltage systems, making the 74LCX574TTR an ideal choice for facilitating communication between different voltage domains in a variety of digital applications.

Constructed with advanced silicon-gate CMOS technology, the 74LCX574TTR offers optimal power and speed characteristics. The device features eight edge-triggered flip-flops with individual D-type inputs and 3-state outputs. The flip-flops go to the state of their respective D inputs upon a positive transition of the clock (CLK) input. A direct clear (CLR) input is also provided to simultaneously clear all flip-flops to a low state.

The 3-state outputs are designed for low capacitive loading, which makes them suitable for driving long lines, buses, or for interfacing with high-capacity memory systems. The outputs can also be placed in a high impedance state (effectively disengaged from the circuit) by applying a high logic level to the Output Enable (OE) input, allowing for more flexibility in bus management and system design.

Key features of the 74LCX574TTR include:

  • 5V tolerant inputs and outputs for interfacing with 5V logic
  • High-speed operation: t<sub>PD 4.5 ns (max.) at V<sub>CC = 3.3V
  • Power-down high impedance inputs and outputs
  • Support for live insertion and withdrawal (no glitch on power up/down)
  • Support for bus hold on data inputs, eliminating the need for external pull-up resistors
  • Low quiescent current: I<sub>CC = 4µA (max.)
  • Lead-free, 20-lead TSSOP package for reduced space requirements

With its robust design and advanced features, the 74LCX574TTR is particularly well-suited for implementation in memory registration, buffering, and control systems, as well as in applications where low power consumption and high data integrity are required. Its compatibility with both 3.3V and 5V systems, along with its power-saving technology, makes it a versatile and reliable component for modern electronic designs.

You May Also Be Interested in

Texas Instruments
54LS374 OCTAL D-TYPE EDGE TRIGGE / Flip Flop Element Bit
Need more? Email Us
ECAD model for SNJ54LS374FK
ON Semiconductor
IC FF D-TYPE SNGL 2BIT 16FCBGA
Lowest to $36.5585
ECAD model for NBSG53ABAR2
ON Semiconductor
IC FLIP FLOP JK ECL 5V HS 8SOIC
Lowest to $3.4218
ECAD model for MC10EL35D
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-T
Lowest to $37.4518
ECAD model for SNJ54AC74W
ON Semiconductor
FLIP FLOP D-MASTER-SLAVE / Flip Flop Element Bit
Need more? Email Us
ECAD model for MC10176P
Texas Instruments
54HC112 DUAL J-K NEGATIVE-EDGE-T / Flip Flop Element Bit
Lowest to $6.8984
ECAD model for SNJ54HC112J
ON Semiconductor
D FLIP-FLOP
Lowest to $0.1984
ECAD model for MC14013BDT
Texas Instruments
54ALS273 OCTAL D-TYPE FLIP-FLOPS / Flip Flop Element Bit
Need more? Email Us
ECAD model for SN54ALS273J
Texas Instruments
54LS109A DUAL J-K POSITIVE-EDGE- / Flip Flop Element Bit
Need more? Email Us
ECAD model for SNJ54LS109AJ

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention