EN
  • EN
  • DE

SKY73009-11

Part No SKY73009-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Demodulators
Description IC QUADRATURE DEMOD 32-RFLGA / Quadrature Demodulator -40°C to 85°C 32-Pin RFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel package
Function Demodulator
RF Frequency 400MHz ~ 3GHz
P1dB 13dBm
Gain 1.3dB
Noise Figure 17dB
Operating Supply Current 75mA
Operating Supply Voltage 2.7 V ~ 3.3 V
Package 32-TFLGA Exposed Pad
Manufacturer Package 32-RFLGA (5x5)
Win Source Part Number 794478-SKY73009-11
Popularity Medium
Supply and Demand Status Limited
Family Name SKY73009
Introduction Date January 16, 2003
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SKY73009-11 CAD Model

Description

The SKY73009-11 is a demodulator designed by Skyworks Solutions Inc.

  • Gain: 1.3dB
  • Noise Figure: 17dB
  • P1dB: 13dBm
  • RF Frequency: 400MHz to 3GHz
  • Operating Supply Voltage: 2.7V to 3.3V
  • Operating Supply Current: 75mA
  • Package: 32-TFLGA exposed pad
  • Manufacturer Package: 32-RFLGA (5x5)
  • Introduction Date: January 16, 2003
  • Estimated EOL Date: 2025
  • Supply and Demand Status: limited

You May Also Be Interested in

STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us
Microchip Technology
RF DEMOD IC 65MHZ-300MHZ 16SSOP / RF Demodulator IC 65MHz ~ 300MHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $4.8972
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 7GHZ-9GHZ 32SMT / RF Demodulator IC 7GHz ~ 9GHz 32-TFQFN Exposed Pad
Lowest to $69.7880

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess