EN
  • EN
  • DE

LM2901Q4T

Part No LM2901Q4T
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC VOLT COMPARATOR QUAD 16VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, DTL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Current - Quiescent (Max) 2.5mA
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 018915-LM2901Q4T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2901Q4T CAD Model

Description

Introducing the LM2901Q4T from STMicroelectronics

The LM2901Q4T is a remarkable quad comparator designed by the renowned semiconductor manufacturer, STMicroelectronics. This device is specifically engineered to offer precise voltage comparison across four independent channels, making it an ideal choice for a wide range of applications that require voltage monitoring and level detection.

Constructed using the company's high-grade silicon technology, the LM2901Q4T ensures low power consumption while maintaining a broad voltage range. This makes it suitable for battery-operated devices and other power-sensitive applications. With the ability to operate from a single or dual power supply over a wide range of voltages, this comparator is incredibly versatile and can be integrated into diverse electronic systems with ease.

The LM2901Q4T boasts a wide operating temperature range, making it suitable for use in harsh environments and extending its application scope to industrial, automotive, and consumer electronics. Its robust design is complemented by features such as low input bias current, low input offset voltage, and offset voltage adjustment capability, which contribute to its high performance and reliability.

Each of the four comparators within the LM2901Q4T package is designed to accept a wide range of input voltages that can extend beyond the power supply rails. This feature is particularly beneficial for systems that require direct sensing near ground or Vcc levels. Additionally, the device's output can directly interface with TTL, CMOS, and other logic systems, making it a highly compatible and user-friendly component for digital circuit integration.

Designed with an open-collector output stage, the LM2901Q4T allows for wired-AND connections and the ability to drive loads in either a high or low state. This flexibility is essential for designers who need to create complex logic functions or drive various types of loads.

Overall, the LM2901Q4T from STMicroelectronics stands out as a reliable and efficient solution for voltage comparison needs. Its robust design, coupled with its ability to work under a broad spectrum of conditions, makes it an excellent choice for designers looking to enhance the performance and durability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1891 $50.1115
645+ $0.1552 $100.1040
1,000+ $0.1503 $150.3000
1,375+ $0.1455 $200.0625
1,780+ $0.1406 $250.2680
2,380+ $0.1261 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,774 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess