EN
  • EN
  • DE

LM2903WYPT

Part No LM2903WYPT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC VOLT COMPARATOR DUAL 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Comparator General Purpose CMOS, DTL, ECL, TTL 16-SO
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name LM2903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14378-6, -497-14378-6, 497-14378-2, 497-14378-1, -497-14378-2, -497-14378-1
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877279-LM2903WYPT
Ultra Librarian 3D Model Ultra Librarian LM2903WYPT CAD Model

Description

The LM2903WYPT from STMicroelectronics is a high-performance dual differential comparator designed to operate over a wide range of voltages, from a single 2V supply up to 36V, and from ±1V to ±18V in dual supplies. This versatile component is housed in a compact TSSOP-8 package, making it ideal for space-constrained applications.

Key Features

  • Voltage Range: Operates from a single 2V to 36V supply or dual supplies of ±1V to ±18V, providing flexibility for various circuit designs.
  • Low Supply Current: With a typical supply current of only 0.4 mA, the LM2903WYPT is an excellent choice for power-sensitive designs.
  • Input Offset Voltage: Features a typical input offset voltage of 2 mV, ensuring high accuracy in voltage comparison applications.
  • Input Common-Mode Voltage Range: Includes ground and is capable of swinging to within 1.5V of either supply voltage, allowing for a wide range of input signals.
  • Output Configuration: The open-collector output offers the ability to connect the output to voltages different from the supply voltage, adding to the component's versatility.

Applications

The LM2903WYPT is suitable for a variety of applications, including:

  • Limit comparators
  • Simple analog-to-digital converters (ADCs)
  • DC motor controllers
  • Battery monitors
  • Alarm circuits
  • Window comparators
  • Voltage level translators

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The LM2903WYPT is no exception, and it is designed to meet the stringent requirements of industrial and automotive applications. This dual comparator is characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of temperatures.

Whether you are designing consumer electronics or industrial control systems, the LM2903WYPT offers a robust and flexible solution for your voltage comparison needs. Its compact size, low power consumption, and wide operating voltage range make it a smart choice for designers looking to optimize their circuits for performance and power efficiency.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2134 $58.6850
660+ $0.1751 $115.5660
1,025+ $0.1697 $173.9425
1,410+ $0.1642 $231.5220
1,820+ $0.1587 $288.8340
2,440+ $0.1423 $347.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess