EN
  • EN
  • DE

ADRF6806ACPZ-R7

Part No ADRF6806ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description IC QUADRATURE DEMOD 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Function Demodulator, Fractional-N PLL
LO Frequency 50MHz ~ 525MHz
RF Frequency 50MHz ~ 525MHz
P1dB 12.2dBm
Gain 4.2dB
Noise Figure 12.2dB
Operating Supply Current 86mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 40-VFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-VQ (6x6)
Win Source Part Number 768070-ADRF6806ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADRF6806
Introduction Date June 07, 2011
ECCN 5A991.b
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADRF6806ACPZ-R7 CAD Model

Description

The ADRF6806ACPZ-R7 is a highly integrated, high-performance mixer with an integrated Voltage-Controlled Oscillator (VCO) and Phase-Locked Loop (PLL) from Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to provide a compact and efficient solution for frequency conversion in RF and IF systems.

The ADRF6806ACPZ-R7 operates over a wide frequency range, making it an excellent choice for a variety of applications, including wireless infrastructure, broadband, and instrumentation. Its integrated VCO and PLL reduce the need for external components, thereby simplifying design, reducing board space, and enhancing system reliability.

This device features a high linearity mixer with a typical input IP3 of 24 dBm, which helps maintain signal integrity by minimizing distortion in complex RF environments. The mixer is double-balanced, which provides excellent LO to RF and LO to IF isolation, thus reducing the potential for unwanted feedthrough signals.

The ADRF6806ACPZ-R7's VCO operates over a frequency range of 2325 MHz to 2850 MHz, while the integrated PLL with fractional-N frequency synthesis supports fine frequency resolution and low phase noise performance. This enables precise frequency generation for demanding communication systems. The PLL also features a fast lock mode, which is essential for frequency hopping and agile systems.

The device comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) with an exposed paddle, which enhances thermal performance and allows for efficient heat dissipation. The ADRF6806ACPZ-R7 is specified to operate over the industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

In summary, the ADRF6806ACPZ-R7 from Analog Devices Inc. is a versatile and high-performance solution for RF and IF mixing applications, offering integration, linearity, and frequency agility, all within a small form factor package.

You May Also Be Interested in

Analog Devices Inc.
RF DEMOD IC 7GHZ-9GHZ 32SMT / RF Demodulator IC 7GHz ~ 9GHz 32-TFQFN Exposed Pad
Lowest to $69.7880
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
Renesas Electronics America
IC DEMODULATOR DPD 36VFQFPN / RF Demodulator IC
Lowest to $20.6606
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
Skyworks Solutions Inc.
IC DEMODULATORULATOR 68QFN / RF Demodulator IC
Lowest to $26.1134
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Nisshinbo Micro Devices Inc.
RF DEMODULATOR IC 455KHZ 20SSOP / RF Demodulator IC 455kHz 20-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6969 $63.3938
4+ $26.0078 $104.0312
6+ $25.1950 $151.1700
9+ $24.3823 $219.4407
11+ $23.5695 $259.2645
15+ $21.1313 $316.9695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess