EN
  • EN
  • DE

LTC1042MJ8

Part No LTC1042MJ8
Manufacturer Linear Technology
Catalog Linear - Comparators
Description Window Comparator | IC WINDOW COMPARATOR CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Number of Elements 1
Output Type TTL
Supply Voltage , Single/Dual (±) 2.8V ~ 16V
Current - Input Bias (Maximum) 300pA at ±5V
Current - Quiescent (Maximum) 3mA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 8-CDIP
Mounting Style Through Hole
Supplier Device Package 8-CERDIP
Family Part Number LTC1042
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1207033-LTC1042MJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1042MJ8 CAD Model

Description

Linear Technology LTC1042MJ8 Voltage Window Comparator

The LTC1042MJ8 is a precision voltage window comparator designed by Linear Technology, now part of Analog Devices, for a variety of applications requiring voltage monitoring and control. This integrated circuit is engineered to detect overvoltage and undervoltage conditions, ensuring that the monitored voltage stays within a predefined window set by the user.

Key Features:

  • Wide Operating Voltage Range: The LTC1042MJ8 can operate over a wide supply voltage range, making it suitable for various applications and ensuring compatibility with many types of systems.
  • Low Power Consumption: With its focus on energy efficiency, this device consumes minimal power, which is crucial for battery-operated and energy-sensitive systems.
  • High Precision: The comparator offers high accuracy in monitoring voltage thresholds, which is essential for systems where precise voltage control is necessary.
  • Dual Comparator Design: It incorporates two comparators in a single package, providing the ability to monitor both upper and lower voltage thresholds simultaneously.
  • Stable Temperature Characteristics: The LTC1042MJ8 is designed to maintain its performance across a wide temperature range, ensuring reliability in varying environmental conditions.

Applications:

  • Battery Monitoring Systems
  • Power Supply Control
  • Automotive Electronics
  • Alarm Systems
  • Industrial Monitoring Equipment

The LTC1042MJ8 comes in an 8-lead metal can (TO-5) package, denoted by the 'MJ8' suffix in its part number, providing a robust and reliable housing for the precision circuitry inside. Its package is suitable for through-hole mounting, which is widely used in industrial and automotive applications due to its strong mechanical bonds and ease of prototyping.

Overall, the LTC1042MJ8 from Linear Technology is a versatile and reliable solution for system designers looking to incorporate voltage window comparator functionality into their projects. With its high precision, low power consumption, and stable performance, it stands as a valuable component for ensuring the safety and efficiency of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess