Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Function Demodulator
LO Frequency 80MHz ~ 1GHz
RF Frequency 40MHz ~ 500MHz
Gain 59dB
Noise Figure 6.8dB
Supply Current 36mA
Supply Voltage (V) 1.8V ~ 5.25V
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 072404-LT5506EUF#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5506EUF#TRPBF CAD Model

Description

The LT5506EUF#TRPBF from Linear Technology is a high-performance RF (radio frequency) mixer IC designed for versatile applications in wireless communication systems. This advanced component is a critical building block in the design of modern RF and IF (intermediate frequency) circuits, offering exceptional performance in a compact package.

Key Features

  • Frequency Range: The LT5506EUF#TRPBF operates over a broad frequency range, making it suitable for various applications, including cellular, PCS, 3G, and 4G LTE wireless infrastructure.
  • Low Distortion: It provides excellent linearity, which translates into low distortion of the received signal, ensuring clear and reliable communication.
  • Integrated LO Buffer: The device includes an integrated local oscillator (LO) buffer, which simplifies design and reduces external component count.
  • High Input IP3: With a high input third-order intercept point, the LT5506EUF#TRPBF can handle large input signals without compromising signal integrity.
  • Supply Voltage: It operates on a single 3.3V supply, which is conducive to low-power designs and is compatible with a range of contemporary RF systems.

Package and Quality

The LT5506EUF#TRPBF is offered in a compact 16-lead QFN package, which is designed for space-constrained applications. The small footprint does not compromise on performance and is ideal for densely packed circuit boards. The package is also designed for efficient thermal dissipation, ensuring reliable operation under varying environmental conditions.

Applications

This mixer is well-suited for a variety of applications, including but not limited to:

  • Wireless base stations
  • Wireless repeaters and femtocells
  • RFID readers
  • Broadband wireless access systems
  • Test and measurement equipment

With its robust design, the LT5506EUF#TRPBF from Linear Technology is a reliable choice for designers looking to create high-performance RF systems with stringent space and power requirements.

You May Also Be Interested in

TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3583
ECAD model for HJ112
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.5076
ECAD model for HAT1069C-EL-E
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
ECAD model for HSDL-3003-021
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $6.6031
ECAD model for HMC5983
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
ECAD model for HC1S60F1020BL
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.9948
ECAD model for HSDL-3002-007
Omron
Lowest to $1.1523
ECAD model for G6K-2G-Y-TR-DC5
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $12.7174
ECAD model for HSDL-3208-002
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $307.5000
ECAD model for XC7K160T-2FBG676C

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0251 $66.0753
7+ $18.0720 $126.5040
10+ $17.5072 $175.0720
14+ $16.9425 $237.1950
18+ $16.3778 $294.8004
23+ $14.6834 $337.7182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,487 pieces
MOQ: 3 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention