Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 5.5V
Voltage - Output 1 2.5V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Temperature Range - Operating 0°C ~ 85°C
Efficiency 77%
Mounting Style Through Hole
Manufacturer Package 14-SIP Module
Family Part Number PT6429
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Win Source Part Number 045960-PT6429P
Popularity Medium
Supply and Demand Status Limited
Quantity per package 12
Ultra Librarian 3D Model Ultra Librarian PT6429P CAD Model

Description

The PT6429P is a high-quality, high-performance product from Texas Instruments, a leading global semiconductor company that designs, manufactures, tests and sells analog and embedded processing chips.

  • Input Voltage Range: 13V to 55V
  • Output Voltage: 1.8V
  • Output Current: Up to 20A
  • Efficiency: Up to 96%
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Lattice Semiconductor Corporation
PanelLink Transmitter | 48-BIT UXGA TMDS TRANSMITTER
Lowest to $59.5594
ECAD model for SII1160CTU
Vishay
RES 100 OHM 0.1% 1/4W MELF 0204
Lowest to $0.2581
ECAD model for SMM02040E1000BB300
FAIR-RITE PRODUCTS
Ferrite Beads Differential Mode 114Ohm 100MHz 5A 0.0012Ohm DCR T/R / FERRITE BEAD 2SMD 1LN
Lowest to $1.7464
ECAD model for 2743037447
FAIR-RITE PRODUCTS
CMC 5A 2LN 230 OHM SMD /
Lowest to $0.6769
ECAD model for 2744051447
Silicon Labs
VOYAGERGX 0MB PB FREE
Lowest to $93.2331
ECAD model for SM502GX00LF00-AC
Silicon Labs
FM RECEIVER W RDS - ULTRA SMALL
Lowest to $3.3173
ECAD model for SI4709-C-GMR
Vishay
Trans JFET N-CH 4-Pin TO-206AF / MOSFET N-CH 40V 30UA TO-206AF
Lowest to $16.2163
ECAD model for 2N4117A
Skyworks Solutions Inc.
1700 - 2200 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Base Station Applications | IC MIXER MCN SINGLE
Lowest to $40.1806
ECAD model for SKY73033-11
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 1800NH5% 170MA 2.5
Lowest to $0.3429
ECAD model for 0805CS-182EJTS

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.7656 $95.7656
2+ $92.7728 $185.5456
3+ $89.7802 $269.3406
4+ $86.7876 $347.1504
5+ $77.8095 $389.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,100 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention