EN
  • EN
  • DE

LE87536NQCT

Part No LE87536NQCT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 16QFN / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number LE87536
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876986-LE87536NQCT
Ultra Librarian 3D Model Ultra Librarian LE87536NQCT CAD Model

Description

The LE87536NQCT is a state-of-the-art integrated circuit developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to deliver exceptional performance for communication applications, particularly in the realm of telecommunication interfaces.

Key Features

  • High Integration: The LE87536NQCT integrates multiple functionalities into a single chip, which helps in reducing the overall system complexity and footprint, as well as in lowering the cost of additional external components.
  • Dual Channel Support: This device is equipped with two independent channels, making it suitable for dual-line telephony applications or for supporting two separate communication lines within a single package.
  • Low Power Consumption: Designed with power efficiency in mind, the LE87536NQCT consumes minimal power, which is crucial for energy-sensitive applications and contributes to the longevity of the systems in which it is used.
  • Programmable Parameters: With various programmable parameters, this IC can be tailored to meet specific application requirements, providing flexibility and adaptability to designers and engineers.
  • Robust Protection: The device includes built-in protection features that safeguard the IC against over-voltage, over-current, and other electrical anomalies, ensuring reliable operation under harsh conditions.

Applications

The LE87536NQCT is ideal for a wide range of applications, including but not limited to:

  • Residential and business telephone sets
  • Voice over IP (VoIP) gateways
  • Integrated Access Devices (IADs)
  • Cable modems with telephony features
  • Analog Terminal Adapters (ATAs)

Technical Specifications

Microchip's LE87536NQCT is provided in a compact QFN package, which is suitable for space-constrained applications. It operates over a broad temperature range, ensuring consistent performance across various environmental conditions. The IC also complies with global telecommunication standards, ensuring compatibility and interoperability with existing telecommunication infrastructure.

As a product from Microchip Technology, the LE87536NQCT benefits from the company's commitment to quality, reliability, and support, making it an excellent choice for developers looking to integrate robust communication functionalities into their designs.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess