Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Demodulator
LO Frequency 80MHz to 1.8GHz
RF Frequency 40MHz to 900MHz
P1dB 10dBm
Gain 3.3dB
Noise Figure 12.4dB
Operating Supply Current 110mA
Supply Voltage - Operating 4.5 V to 5.25 V
Case / Package 16-QFN (4x4)
Win Source Part Number 116357-LT5517EUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5517EUF#TRPBF CAD Model

Description

The LT5517EUF#TRPBF is a high-performance, upconverting mixer designed by Linear Technology, now part of Analog Devices, that offers a versatile solution for various RF and IF applications. This component is well-suited for communication systems, including cellular base stations, wireless local loop, and broadband wireless access, among others.

Key Features

  • Frequency Range: The device operates over a wide frequency range, providing an RF output frequency from 400MHz to 2.7GHz, which makes it suitable for high-frequency signal processing tasks.
  • LO Frequency Range: The local oscillator (LO) frequency range spans from 400MHz to 2.7GHz, offering flexibility in the choice of LO frequency for different applications.
  • High Linearity: With an input IP3 of 24dBm at 900MHz, the LT5517EUF#TRPBF delivers high linearity, which is critical for maintaining signal integrity in complex modulation schemes.
  • Low LO Leakage: The device exhibits low LO leakage to the RF output, typically -32dBm, ensuring minimal interference and crosstalk between the LO and RF paths.
  • Integrated LO Buffer: An integrated LO buffer amplifier reduces the need for external components, simplifying design and saving board space.
  • Single-Ended RF Output: The mixer provides a single-ended RF output, which simplifies interfacing with other RF components and reduces external component requirements.

Applications

  • Cellular Base Stations
  • Wireless Local Loop Systems
  • Broadband Wireless Access
  • Cable Modem Termination Systems
  • Wireless Infrastructure

Package and Quality

The LT5517EUF#TRPBF is offered in a compact 16-lead QFN package with exposed pad for low thermal resistance, allowing for efficient heat dissipation in high-performance applications. The device is RoHS compliant and manufactured with Linear Technology's rigorous quality standards, ensuring reliable performance in demanding environments.

You May Also Be Interested in

ON Semiconductor
IC RDS DEMODULATION 24SOIC
Lowest to $2.8042
ECAD model for LC72722PM-TLM
Linear Technology
IC DEMOD WIDEBAND IQ 3GHZ 24 QFN
Need more? Email Us
ECAD model for LTC5585IUF#TRPBF
Linear Technology
RF DEMOD IC 300MHZ-6GHZ 32QFN
Lowest to $48.9383
ECAD model for LTC5586IUH#PBF
Linear Technology
RF IQ DEMOD IIP2 DC OFFSET 24QFN
Lowest to $66.2018
ECAD model for LTC5584IUF#PBF
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
ECAD model for LC72722PMS-TLM-E
Linear Technology
IC DEMOD QUAD 17MHZ VGA 16-QFN
Lowest to $21.9350
ECAD model for LT5546EUF#TRPBF
Analog Devices Inc.
RF DEMOD IC 50MHZ-1GHZ 28TSSOP
Lowest to $21.7412
ECAD model for AD8348ARU
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $35.1880
ECAD model for SKY73012-11
NXP / Nexperia
IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Need more? Email Us
ECAD model for TDA8296HN/C1,551

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9636 $77.8908
6+ $21.3035 $127.8210
9+ $20.6378 $185.7402
12+ $19.9721 $239.6652
15+ $19.3063 $289.5945
20+ $17.3092 $346.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,190 pieces
MOQ: 3 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention