EN
  • EN
  • DE

PL611-01-F93TC-R

Part No PL611-01-F93TC-R
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components
Description IC FREQUENCY SYNTH SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Type Frequency Synthesizer
PLL Yes with Bypass
Input Clock
Output Clock
Frequency - Max 27MHz, 60MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.25V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 277283-PL611-01-F93TC-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PL611-01-F93TC-R CAD Model

Description

The PL611-01-F93TC-R from Microchip Technology is a cutting-edge component designed for precision timing and frequency synthesis applications. This product is part of Microchip's extensive portfolio of timing solutions, which are renowned for their reliability and performance.

Key Features

  • Frequency Range: The device is capable of generating a wide range of frequencies, making it highly versatile for various applications.
  • Low Power Consumption: Designed for energy-efficient operations, it is ideal for battery-powered devices and applications where power conservation is critical.
  • High Stability: It provides stable frequency outputs, ensuring consistent performance and operation over time and temperature variations.
  • Programmable: The PL611-01-F93TC-R can be programmed for specific output frequencies, enabling customization for different project requirements.

Applications

This component is suitable for a broad range of applications, including but not limited to:

  • Consumer electronics
  • Wireless communication devices
  • Portable and handheld devices
  • Industrial control systems
  • Embedded systems

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The PL611-01-F93TC-R meets stringent quality standards and is manufactured to ensure high reliability and performance under various conditions.

Technical Specifications

Parameter Specification
Package Type SOT-23-6
Operating Temperature -40°C to +85°C
Supply Voltage 1.8V to 3.3V
Output Type CMOS

Ordering Information

To order or inquire about the PL611-01-F93TC-R, please visit Microchip Technology's official website or contact an authorized distributor. Ensure that you reference the exact product code to receive the specific device that meets your needs.

You May Also Be Interested in

Delta Electronics
Inductor RF Chip Wirewound 1.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.4A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.2UH5% 400MA 0.9O
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 1W
Lowest to $4.5556
Pulse
Telecom Transformer 1:1 12 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | EXTMP XFMR 100BT SMG COM PBC
Need more? Email Us
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 1800NH5% 170MA 2.5
Lowest to $0.1287
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 20V 4A MCPH6
Lowest to $0.2021
Littelfuse Inc.
Fuse Blocks and Clips - For 3AG Fuses | FUSE CLIP CARTRIDGE 250V 30A PCB
Need more? Email Us
ON Semiconductor
7 SEGMENT TO BCD DECODER 18DIP
Need more? Email Us
Micron Technology Inc.
Lowest to $115.6717
IDT, Integrated Device Technology Inc
Low Cost 27 MHz VCXO | IC VCXO/PLL CLK SYNTHESIZR 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6353 $60.3535
225+ $0.5213 $117.2925
345+ $0.5050 $174.2250
475+ $0.4887 $232.1325
615+ $0.4724 $290.5260
820+ $0.4236 $347.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess