Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.2μVrms
Voltage - Input 7.2 V to 40 V
Operating Supply Current 1.5mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 144246-LT1236BCS8-5#PBF
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Metering, Power Management
Ultra Librarian 3D Model Ultra Librarian LT1236BCS8-5#PBF CAD Model

Description

Product Overview: LT1236BCS8-5#PBF

The LT1236BCS8-5#PBF is a high-precision voltage reference from Linear Technology, renowned for its stability and accuracy. Designed to provide a fixed 5V output, this component is an essential building block in various precision applications, including A/D and D/A converters, portable instrumentation, and industrial process control systems.

Key Features

  • Output Voltage: Precisely regulated 5V output, making it suitable for a wide range of applications that require a stable reference voltage.
  • High Accuracy: Boasts an initial accuracy of ±0.05%, ensuring reliable and consistent performance for precision applications.
  • Low Temperature Coefficient: Features an impressive low temperature coefficient of 10ppm/°C max, providing excellent thermal stability over a wide temperature range.
  • Long-Term Stability: Offers exceptional long-term stability of less than 20ppm typical drift per 1000 hours, making it ideal for applications that demand consistent performance over time.
  • Low Noise: Exhibits low output noise, which is critical for sensitive electronic circuits and can enhance overall system performance.
  • Supply Range: Operates with a supply range that ensures flexibility in various system designs.
  • Package: Housed in a compact 8-lead SOIC package, the LT1236BCS8-5#PBF is designed for easy integration into a wide range of electronic assemblies.

Applications

The LT1236BCS8-5#PBF is versatile enough to be used in many high-performance applications, such as:

  • Precision data systems
  • High-resolution conversion systems
  • Industrial control systems
  • Portable instrumentation
  • Medical devices
  • Test and measurement equipment

Quality and Reliability

Linear Technology ensures that all their products, including the LT1236BCS8-5#PBF, meet rigorous standards for quality and reliability. Customers can trust in the consistent performance and durability of this voltage reference, which is backed by the manufacturer's commitment to excellence in engineering and production.

For designers and engineers looking for a stable and precise voltage reference, the LT1236BCS8-5#PBF stands out as a top choice, offering a combination of high accuracy, stability, and low noise in a compact package.

You May Also Be Interested in

Texas Instruments
High Precision Low Noise Low Dropout Voltage Reference | IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for LM4140ACM-4.1
STMicroelectronics
IC VREF SHUNT ADJ TO92-3
Lowest to $0.1482
ECAD model for TL431CZ-AP
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.2044
ECAD model for TL432IDBZR
Linear Technology
IC VREF SERIES 2.5V 8SOIC
Lowest to $20.6819
ECAD model for LT1461AIS8-2.5#PBF
Texas Instruments
LM185-2.5-N/LM285-2.5-N/LM385-2.5-N Micropower Voltage Reference Diode | IC VREF SHUNT 2.5V 8SOIC
Lowest to $6.2161
ECAD model for LM385BXM-2.5
Diodes Incorporated
IC VREF SHUNT ADJ TSOT25
Lowest to $0.6314
ECAD model for ZXRE160AET5TA
Linear Technology
IC VREF SERIES 2.5V 3DFN
Lowest to $6.3315
ECAD model for LT6660KCDC-2.5#TRPBF
Texas Instruments
IC VREF SHUNT 3V SOT23-3
Lowest to $10.3410
ECAD model for LM4040A30IDBZRG4
Texas Instruments
IC VREF SHUNT 2.5V TO92-3
Lowest to $1.0313
ECAD model for LM285Z-2.5/NOPB

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4775 $57.3875
11+ $9.4175 $103.5925
17+ $9.1232 $155.0944
23+ $8.8289 $203.0647
30+ $8.5346 $256.0380
40+ $7.6517 $306.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,637 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention