Products specifications Report Issue?

Package Bulk
Product Status Active
Type Ring
Color White
Height 0.512" (13.00mm)
Outer Diameter 1.969" (50.00mm) Dia
Inner Diameter 1.043" (26.50mm) Dia
Outer Diameter - Emitting Surface 1.811" (46.00mm) Dia
Power Dissipation (Max) 3.1 W
Ultra Librarian 3D Model Ultra Librarian FLV-DR5030W CAD Model

Description

NULL

You May Also Be Interested in

Banner Engineering Corporation
WLB32 WORK LIGHT BAR; SWITCHED H
Need more? Email Us
ECAD model for WLB32C850PB
Stego
Enclosure Light, 100-240VAC, Scr
Need more? Email Us
ECAD model for 02540.0-01
Omron
SQUARE DIFFUSED RED 48X48MM 1.2W
Need more? Email Us
ECAD model for FLV-FQ48R
Omron
DIRECT RING WHITE 32MM 1.4W
Need more? Email Us
ECAD model for FLV-DR3220W
Omron
BACKLIGHT RED 37MM X 37MM 900MW
Need more? Email Us
ECAD model for FLV-DB3729R
TE Connectivity
ALR-M-PV
Need more? Email Us
ECAD model for ALR-M-PV
Banner Engineering Corporation
WORK LIGHT STRIP 285MM
Need more? Email Us
ECAD model for WLB32ZC285PBQMB
Banner Engineering Corporation
WORK LIGHT STRIP 285MM
Need more? Email Us
ECAD model for WLB32C285PBQ
Omron
BAR LIGHT WHITE 85MM X 32MM 3.5W
Need more? Email Us
ECAD model for FLV-BR8532W

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention