EN
  • EN
  • DE

LT6660KCDC-2.5#TRPBF

Part No LT6660KCDC-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 4ppmp-p
Noise - 10Hz to 10kHz 4ppmrms
Voltage - Input 5 V ~ 30 V
Operating Supply Current 175μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 3-WFDFN Exposed Pad
Manufacturer Package 3-DFN (2x2)
Manufacturer Homepage www.linear.com
Win Source Part Number 710913-LT6660KCDC-2.5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT6660
Introduction Date April 29, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT6660KCDC-2.5#TRPBF CAD Model

Description

The LT6660KCDC-2.5#TRPBF is a high-precision, low voltage reference IC from Linear Technology, designed to provide a stable reference voltage for various applications. This component is especially suited for portable and battery-powered devices due to its low power consumption and small footprint.

Key Features:

  • Output Voltage: This device offers a fixed 2.5V output, which is ideal for numerous standard applications that require a precise 2.5V reference.
  • Low Power Consumption: The LT6660 is optimized for low power operation, making it an excellent choice for battery-operated devices where power efficiency is crucial.
  • High Accuracy: With an initial accuracy of 0.2%, the LT6660 provides a very precise voltage reference, ensuring reliable performance for critical applications.
  • Temperature Stability: The device features excellent temperature stability, maintaining its accuracy over a wide temperature range, which is vital for applications that operate under varying environmental conditions.
  • Package: It comes in a compact, 6-lead ThinSOT package, which is suitable for space-constrained applications.

Applications:

The LT6660KCDC-2.5#TRPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and wearable electronics
  • Data acquisition systems
  • Medical devices
  • Industrial control systems
  • Automotive electronics
  • Power supply monitoring

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT6660KCDC-2.5#TRPBF is no exception. This voltage reference IC is designed to meet stringent industry standards, ensuring long-term reliability and performance. The product is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated assembly processes for high-volume production.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,019 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess